Juno Lighting Group Datasheets for Incandescent Lamps
Incandescent lamps generate light by passing an electric current through a thin filament wire (usually of tungsten) until the wire is extremely hot.
Incandescent Lamps: Learn more
| Product Name | Notes |
|---|---|
| R16 TYPE 40 W WATTAGE TRAC-MASTER[R] BRAND T5 MODEL | |
| XENON TYPE BI-PIN BASE TYPE 12 V DESIGN VOLTAGE 1 20 W DESIGN WATTAGE 1 UPX MODEL | |
| XENON TYPE UNDERCABINET AND COVE APPLICATION RIGID LOOP BASE TYPE T3 1/4 SHAPE DESIGNATION 100 LUMEN INTENSITY 12 VAC DESIGN VOLTAGE 1 10 W DESIGN WATTAGE 1 20000 LIFE 1... | |
| XENON TYPE UNDERCABINET AND COVE APPLICATION RIGID LOOP BASE TYPE T3 1/4 SHAPE DESIGNATION 40 LUMEN INTENSITY 24 V DESIGN VOLTAGE 1 5 W DESIGN WATTAGE 1 20000 LIFE 1... | |
| XENON TYPE UNDERCABINET AND COVE APPLICATION RIGID LOOP BASE TYPE T3 1/4 SHAPE DESIGNATION 40 LUMEN INTENSITY 24 VAC DESIGN VOLTAGE 1 5 W DESIGN WATTAGE 1 20000 LIFE 1... | |
| XENON TYPE UNDERCABINET AND COVE APPLICATION RIGID LOOP BASE TYPE T3 1/4 SHAPE DESIGNATION 45 LUMEN INTENSITY 12 VAC DESIGN VOLTAGE 1 5 W DESIGN WATTAGE 1 20000 LIFE 1... | |
| XENON TYPE UNDERCABINET AND COVE APPLICATION RIGID LOOP BASE TYPE T3 1/4 SHAPE DESIGNATION 90 LUMEN INTENSITY 24 VAC DESIGN VOLTAGE 1 10 W DESIGN WATTAGE 1 20000 LIFE 1... | |
| XENON TYPE UNDERCABINET AND COVE APPLICATION WEDGE BASE TYPE T3 1/4 SHAPE DESIGNATION 15 LUMEN INTENSITY 12 VAC DESIGN VOLTAGE 1 3 W DESIGN WATTAGE 1 20000 LIFE 1 IN... | |
| XENON TYPE UNDERCABINET AND COVE APPLICATION WEDGE BASE TYPE T3 1/4 SHAPE DESIGNATION 27 LUMEN INTENSITY 24 VAC DESIGN VOLTAGE 1 5 W DESIGN WATTAGE 1 10000 LIFE 1 IN... | |
| XENON TYPE UNDERCABINET AND COVE APPLICATION WEDGE BASE TYPE T3 1/4 SHAPE DESIGNATION 30 LUMEN INTENSITY 12 VAC DESIGN VOLTAGE 1 5 W DESIGN WATTAGE 1 15000 LIFE 1 IN... | |
| XENON TYPE UNDERCABINET AND COVE APPLICATION WEDGE BASE TYPE T3 1/4 SHAPE DESIGNATION 71 LUMEN INTENSITY 12 VAC DESIGN VOLTAGE 1 10 W DESIGN WATTAGE 1 20000 LIFE 1 IN... | |
| XENON TYPE UNDERCABINET AND COVE APPLICATION WEDGE BASE TYPE T3 1/4 SHAPE DESIGNATION 85 LUMEN INTENSITY 24 VAC DESIGN VOLTAGE 1 10 W DESIGN WATTAGE 1 10000 LIFE 1 IN... | |
| XENON TYPE WEDGE BASE TYPE T3 1/4 SHAPE DESIGNATION 71 LUMEN INTENSITY 12 V DESIGN VOLTAGE 1 10 W DESIGN WATTAGE 1 10000 LIFE 1 IN HOUR DANALITE[TM] BRAND LX... | |
| XENON TYPE WEDGE BASE TYPE T3 1/4 SHAPE DESIGNATION 91 LUMEN INTENSITY 24 V DESIGN VOLTAGE 1 10 W DESIGN WATTAGE 1 10000 LIFE 1 IN HOUR DANALITE[TM] BRAND LX... | |
| XENON TYPE WEDGE BASE TYPE T5 SHAPE DESIGNATION 205 LUMEN INTENSITY 12 V DESIGN VOLTAGE 1 18 W DESIGN WATTAGE 1 10000 LIFE 1 IN HOUR DANALITE[TM] BRAND LX MODEL... |