Juno Lighting Group Low Voltage Recessed Housing IC64

Description
ADJUSTABLE RECESSED HOUSING TYPE 9-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION PAR36/AR111 12 V 50 W HALOGEN LAMP TYPE INSULATED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE CONSTANT WATTAGE MAGNETIC TRANSFORMER TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT ACULUX[TM] BRAND SIZE 20-3/8 INCH L X 10 INCH W IC MODEL
Datasheet
Description
ADJUSTABLE RECESSED HOUSING TYPE 9-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION PAR36/AR111 12 V 50 W HALOGEN LAMP TYPE INSULATED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE CONSTANT WATTAGE MAGNETIC TRANSFORMER TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT ACULUX[TM] BRAND SIZE 20-3/8 INCH L X 10 INCH W IC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - IC64 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
IC64
Low Voltage Recessed Housing IC64
ADJUSTABLE RECESSED HOUSING TYPE 9-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION PAR36/AR111 12 V 50 W HALOGEN LAMP TYPE INSULATED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE CONSTANT WATTAGE MAGNETIC TRANSFORMER TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT ACULUX[TM] BRAND SIZE 20-3/8 INCH L X 10 INCH W IC MODEL
  • ADJUSTABLE RECESSED HOUSING TYPE
  • 9-1/2 INCH
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • PAR36/AR111 12 V 50 W HALOGEN LAMP TYPE
  • INSULATED CEILING TYPE
  • 5-5/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • CONSTANT WATTAGE MAGNETIC TRANSFORMER TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • ACULUX[TM] BRAND
  • SIZE 20-3/8 INCH L X 10 INCH W
  • IC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC64
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details