Juno Lighting Group Datasheets for Power Transformers

Power transformers convert power-level voltages from one level or phase configuration to another.  They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more

Product Name Notes
10-3/4 INCH L X 4-3/8 INCH W X 4-1/8 INCH D SIZE BLACK COLOR 12 V VOLTAGE RATING 20 W POWER RATING TRAC 12[TM] BRAND TL575 MODEL
10-3/4 INCH L X 4-3/8 INCH W X 4-1/8 INCH D SIZE BLACK COLOR 12 V VOLTAGE RATING 40 W POWER RATING TRAC 12[TM] BRAND INCLUDES 6 FT CORD AND...
10-3/4 INCH L X 4-3/8 INCH W X 4-1/8 INCH D SIZE BLACK COLOR 12 V VOLTAGE RATING 40 W POWER RATING TRAC 12[TM] BRAND TL575 MODEL
10-3/4 INCH L X 4-3/8 INCH W X 4-1/8 INCH D SIZE BLACK COLOR 12 V VOLTAGE RATING 75 W POWER RATING TRAC 12[TM] BRAND INCLUDES 6 FT CORD AND...
10-3/4 INCH L X 4-3/8 INCH W X 4-1/8 INCH D SIZE BLACK COLOR 12 V VOLTAGE RATING 75 W POWER RATING TRAC 12[TM] BRAND TL575 MODEL
10-3/4 INCH L X 4-3/8 INCH W X 4-1/8 INCH D SIZE BLACK COLOR 24 V VOLTAGE RATING 250 VA POWER RATING TRAC 12[TM] BRAND TL553N MODEL
18 GAUGE DIE FORMED STEEL MATERIAL 5 1/2 INCH L X 1 1/2 INCH W X 1 1/16 INCH H SIZE BLACK COLOR JUNO[R] TRAC 12 LED FIXTURE, LOW WATTAGE...
18 GAUGE DIE FORMED STEEL MATERIAL 5 1/2 INCH L X 1 1/2 INCH W X 1 1/16 INCH H SIZE WHITE COLOR JUNO[R] TRAC 12 LED FIXTURE, LOW WATTAGE...
18 GAUGE DIE FORMED STEEL MATERIAL 5-1/2 INCH L X 1-1/2 INCH W X 1-1/16 INCH H SIZE BLACK COLOR LED FIXTURE, LOW WATTAGE INCANDESCENT LOAD USED ON 120 V...
18 GAUGE DIE FORMED STEEL MATERIAL 5-1/2 INCH L X 1-1/2 INCH W X 1-1/16 INCH H SIZE WHITE COLOR LED FIXTURE, LOW WATTAGE INCANDESCENT LOAD USED ON 120 V...
2 1/16 INCH W X 4 5/16 INCH H SIZE SATIN NICKEL COLOR LED QJS FIXTURE/PENDANT USED ON 12 V VOLTAGE RATING 60 W POWER RATING JUNO[R] BRAND
2 1/16 INCH W X 4 5/16 INCH H SIZE SATIN NICKEL COLOR QJS FIXTURE/PENDANT USED ON 12 V VOLTAGE RATING 75 W POWER RATING MONOLINE[R] BRAND
2 1/16 INCH W X 4 5/16 INCH H SIZE VINTAGE BRONZE COLOR LED QJS FIXTURE/PENDANT USED ON 12 V VOLTAGE RATING 60 W POWER RATING JUNO[R] BRAND
2 1/16 INCH W X 4 5/16 INCH H SIZE VINTAGE BRONZE COLOR QJS FIXTURE/PENDANT USED ON 12 V VOLTAGE RATING 75 W POWER RATING MONOLINE[R] BRAND
2-5/8 INCH L X 1-7/16 INCH W X 1 INCH H SIZE 902QJ MONOPOINT USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 60 W POWER RATING INCLUDES THERMAL PROTECTION...
2-5/8 INCH L X 1-7/16 INCH W X 1 INCH H SIZE 902QJ MONOPOINT USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING INCLUDES THERMAL PROTECTION...
3 5/8 INCH W X 3 1/2 INCH D X 8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING...
3 5/8 INCH W X 3 7/8 INCH D X 10 1/2 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/12 V SECONDARY VOLTAGE...
3-1/2 INCH W X 3 INCH D X 9 INCH H SIZE BLACK COLOR 12 V VOLTAGE RATING 10 W POWER RATING TRAC 12[TM] BRAND INPUT CURRENT 0.21 AMPERE OPERATING...
3-1/2 INCH W X 3 INCH D X 9 INCH H SIZE BLACK COLOR 12 V VOLTAGE RATING 25 W POWER RATING TRAC 12[TM] BRAND INPUT CURRENT 0.31 AMPERE OPERATING...
3-1/2 INCH W X 3 INCH D X 9 INCH H SIZE BLACK COLOR 12 V VOLTAGE RATING 60 W POWER RATING TRAC 12[TM] BRAND INPUT CURRENT 0.51 AMPERE OPERATING...
3-1/8 INCH L X 1-1/2 INCH H SIZE BLACK COLOR 12 V VOLTAGE RATING 60 W POWER RATING TRAC 12[TM] BRAND APPROVAL UL, CSA INCLUDES 10 FT 2-WIRE CORD AND...
3-1/8 INCH L X 1-1/2 INCH H SIZE WHITE COLOR 12 V VOLTAGE RATING 60 W POWER RATING TRAC 12[TM] BRAND APPROVAL UL, CSA INCLUDES 10 FT 2-WIRE CORD AND...
3-5/8 INCH W X 3-1/2 INCH D X 8 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING...
3-5/8 INCH W X 3-1/2 INCH D X 8 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING...
3-5/8 INCH W X 3-7/8 INCH D X 10-1/2 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING...
4 1/4 INCH W X 4 INCH D X 8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/24 V SECONDARY VOLTAGE RATING 240...
4 1/4 INCH W X 4 INCH D X 8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/24 V SECONDARY VOLTAGE RATING 240...
4 3/8 INCH W X 4 1/8 INCH D X 10 3/4 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE...
4 3/8 INCH W X 4 INCH D X 7 7/8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING...
4-3/8 INCH W X 4 INCH D X 7-7/8 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 240 W POWER RATING...
4-3/8 INCH W X 4 INCH D X 7-7/8 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/12 V SECONDARY VOLTAGE RATING 240 W POWER RATING...
4-3/8 INCH W X 4-1/8 INCH D X 10-3/4 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING...
4-3/8 INCH W X 4-1/8 INCH D X 10-3/4 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING...
4-7/8 INCH L X 2 INCH W X 1-3/8 INCH H SIZE BLACK COLOR TL43 MONOPOINT AND ON/OFF SWITCH USED ON 12 V VOLTAGE RATING 60 W POWER RATING TRAC...
4-7/8 INCH L X 2 INCH W X 1-3/8 INCH H SIZE WHITE COLOR TL43 MONOPOINT AND ON/OFF SWITCH USED ON 12 V VOLTAGE RATING 60 W POWER RATING TRAC...
5 3/8 INCH W X 5 1/8 INCH D X 11 1/2 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/24 V SECONDARY VOLTAGE...
5 3/8 INCH W X 5 1/8 INCH D X 11 1/2 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/24 V SECONDARY VOLTAGE...
5 3/8 INCH W X 5 1/8 INCH D X 11 3/8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE...
5 INCH L X 4-3/4 INCH W X 2-1/8 INCH H SIZE BLACK COLOR 12 V VOLTAGE RATING 150 W POWER RATING TRAC 12[TM] BRAND APPROVAL UL, CSA TL546 MODEL...
5 INCH L X 4-3/4 INCH W X 2-1/8 INCH H SIZE WHITE COLOR 12 V VOLTAGE RATING 150 W POWER RATING TRAC 12[TM] BRAND APPROVAL UL, CSA TL546 MODEL...
5 INCH W X 4 7/8 INCH D X 11 3/8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/24 V SECONDARY VOLTAGE RATING...
5 INCH W X 4 7/8 INCH D X 11 3/8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/24 V SECONDARY VOLTAGE RATING...
5 INCH W X 4-7/8 INCH D X 11-3/8 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/24 V SECONDARY VOLTAGE RATING 480 W POWER RATING...
5 INCH W X 5 INCH D X 11 3/8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 480...
5 INCH W X 5 INCH D X 11 3/8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/12 V SECONDARY VOLTAGE RATING 480...
5 INCH W X 5 INCH D X 11-3/8 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 480 W POWER RATING...
5-3/8 INCH W X 5-1/8 INCH D X 11-1/2 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/24 V SECONDARY VOLTAGE RATING 600 W POWER RATING...
5-3/8 INCH W X 5-1/8 INCH D X 11-3/8 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 600 W POWER RATING...
5-3/8 INCH W X 5-1/8 INCH D X 11-3/8 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/12 V SECONDARY VOLTAGE RATING 600 W POWER RATING...
6 1/8 INCH W X 5 7/8 INCH D X 12 1/2 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/24 V SECONDARY VOLTAGE...
6 1/8 INCH W X 5 7/8 INCH D X 12 1/2 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/24 V SECONDARY VOLTAGE...
6-1/8 INCH W X 5-7/8 INCH D X 12-1/2 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/24 V SECONDARY VOLTAGE RATING 960 W POWER RATING...
7 INCH L X 2-1/2 INCH W X 1-5/8 INCH H SIZE BLACK COLOR 12 V VOLTAGE RATING 150 W POWER RATING TRAC 12[TM] BRAND APPROVAL UL, CSA INCLUDES ON/OFF...
7 INCH L X 2-1/2 INCH W X 1-5/8 INCH H SIZE WHITE COLOR 12 V VOLTAGE RATING 150 W POWER RATING TRAC 12[TM] BRAND APPROVAL UL, CSA INCLUDES ON/OFF...
BLACK COLOR 12 VAC VOLTAGE RATING 60 W POWER RATING TRAC 12[TM] BRAND INCLUDES 10 FT 2-WIRE CORD AND ON-OFF LINE CORD SWITCH TL548U MODEL
ELECTRONIC TYPE 12 INCH DIA X 3 INCH H SIZE UL, CSA APPROVAL LOW VOLTAGE TRACK SYSTEM APPLICATION SURFACE MOUNTING 150 VA POWER RATING SILVER ENCLOSURE FINISH 120 VAC PRIMARY...
ELECTRONIC TYPE 16 INCH L X 3 3/8 INCH W X 2 1/4 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 200 VA POWER RATING NATURAL ALUMINUM ENCLOSURE FINISH...
ELECTRONIC TYPE 16 INCH L X 3-3/8 INCH W X 2-1/4 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL SIDE MOUNTING 50 TO 150 VA POWER RATING NATURAL ALUMINUM...
ELECTRONIC TYPE 5-1/2 INCH L X 1-1/2 INCH W X 1-1/16 INCH H SIZE 18 GAUGE STEEL ENCLOSURE MATERIAL UL (CANADA AND US), CSA C22.2 APPROVAL DAMP LOCATION APPLICATION SURFACE...
ELECTRONIC TYPE 6 5/8 INCH L X 1 3/8 INCH W X 1 INCH H SIZE POLYCARBONATE ENCLOSURE MATERIAL UL, CSA APPROVAL 20 TO 60 VA POWER RATING BLACK ENCLOSURE...
ELECTRONIC TYPE 6 5/8 INCH L X 1 3/8 INCH W X 1 INCH H SIZE POLYCARBONATE ENCLOSURE MATERIAL UL, CSA APPROVAL 20 TO 60 VA POWER RATING WHITE ENCLOSURE...
ELECTRONIC TYPE 7 1/8 INCH L X 1 3/8 INCH W X 1 INCH H SIZE POLYCARBONATE ENCLOSURE MATERIAL UL, CSA APPROVAL 20 TO 60 VA POWER RATING WHITE ENCLOSURE...
ELECTRONIC TYPE 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 50 TO 100 VA POWER RATING BLACK ENCLOSURE...
ELECTRONIC TYPE 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 50 TO 100 VA POWER RATING WHITE ENCLOSURE...
ELECTRONIC TYPE 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 50 TO 150 VA POWER RATING BLACK ENCLOSURE...
ELECTRONIC TYPE 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 50 TO 150 VA POWER RATING WHITE ENCLOSURE...
ELECTRONIC TYPE 7-1/8 INCH L X 1-3/8 INCH W X 1 INCH H SIZE POLYCARBONATE ENCLOSURE MATERIAL UL, CSA APPROVAL REMOTE MOUNTING 20 TO 60 VA POWER RATING BLACK ENCLOSURE...
ELECTRONIC TYPE 9 INCH L X 3-3/8 INCH W X 2-1/4 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL SIDE MOUNTING 50 TO 100 VA POWER RATING NATURAL ALUMINUM...
HIGH IMPACT POLYCARBONATE MATERIAL 5 1/8 INCH L X 1 3/4 INCH H SIZE SILVER COLOR TRAC-MASTER[R]/TRAC- LITES[T] 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING...
HIGH IMPACT POLYCARBONATE MATERIAL 5 1/8 INCH L X 1 3/8 W X 2 1/8 INCH H SIZE BLACK COLOR TRAC-MASTER[R]/TRAC- LITES[T] 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON...
HIGH IMPACT POLYCARBONATE MATERIAL 5 1/8 INCH L X 1 3/8 W X 2 1/8 INCH H SIZE SILVER COLOR TRAC-MASTER[R]/TRAC- LITES[T] 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON...
HIGH IMPACT POLYCARBONATE MATERIAL 5 7/8 INCH L X 1 1/8 INCH W X 1 3/4 INCH H SIZE BLACK COLOR TRAC-MASTER[R]/TRAC- LITES[T] 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED...
HIGH IMPACT POLYCARBONATE MATERIAL 5 7/8 INCH L X 1 1/8 INCH W X 1 3/4 INCH H SIZE SILVER COLOR TRAC-MASTER[R]/TRAC- LITES[T] 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED...
HIGH IMPACT POLYCARBONATE MATERIAL 5-1/8 INCH L X 1-3/4 INCH H SIZE BLACK COLOR 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING...
HIGH IMPACT POLYCARBONATE MATERIAL 5-1/8 INCH L X 1-3/4 INCH H SIZE WHITE COLOR 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING...
HIGH IMPACT POLYCARBONATE MATERIAL 5-1/8 INCH L X 1-3/8 W X 2-1/8 INCH H SIZE WHITE COLOR 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON 120 V PRIMARY/12 V SECONDARY...
HIGH IMPACT POLYCARBONATE MATERIAL 5-7/8 INCH L X 1-1/8 INCH W X 1-3/4 INCH H SIZE BLACK COLOR 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON 120 V PRIMARY/12 V...
HIGH IMPACT POLYCARBONATE MATERIAL 5-7/8 INCH L X 1-1/8 INCH W X 1-3/4 INCH H SIZE SILVER COLOR 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON 120 V PRIMARY/12 V...
HIGH IMPACT POLYCARBONATE MATERIAL 5-7/8 INCH L X 1-1/8 INCH W X 1-3/4 INCH H SIZE WHITE COLOR 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON 120 V PRIMARY/12 V...
HIGH IMPACT POLYCARBONATE MATERIAL 5-7/8 INCH L X 1-3/8 INCH H SIZE BLACK COLOR 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING...
HIGH IMPACT POLYCARBONATE MATERIAL 5-7/8 INCH L X 1-3/8 INCH H SIZE SILVER COLOR 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING...
HIGH IMPACT POLYCARBONATE MATERIAL 5-7/8 INCH L X 1-3/8 INCH H SIZE WHITE COLOR 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING...
MAGNETIC TYPE 10 3/4 INCH L X 4 3/8 INCH W X 4 1/8 INCH D SIZE UL, CUL APPROVAL 20 W POWER RATING BLACK ENCLOSURE FINISH 120 VAC PRIMARY...
MAGNETIC TYPE 10 3/4 INCH L X 4 3/8 INCH W X 4 1/8 INCH D SIZE UL, CUL APPROVAL 20 W POWER RATING BLACK ENCLOSURE FINISH 277 VAC PRIMARY...
MAGNETIC TYPE 10 3/4 INCH L X 4 3/8 INCH W X 4 1/8 INCH D SIZE UL, CUL APPROVAL 40 W POWER RATING BLACK ENCLOSURE FINISH 277 VAC PRIMARY...
MAGNETIC TYPE 10 3/4 INCH L X 4 3/8 INCH W X 4 1/8 INCH D SIZE UL, CUL APPROVAL 75 W POWER RATING BLACK ENCLOSURE FINISH 277 VAC PRIMARY...
MAGNETIC TYPE 12 1/2 INCH L X 5 INCH W X 5 INCH H SIZE STEEL ENCLOSURE MATERIAL UL, CSA APPROVAL 480 VA POWER RATING BLACK ENCLOSURE FINISH 120 V...
MAGNETIC TYPE 12 1/2 INCH L X 6 1/8 INCH W X 5 7/8 INCH D SIZE UL, CUL APPROVAL 1200 W POWER RATING TERMINAL BLOCK TERMINAL TYPE BLACK ENCLOSURE...
MAGNETIC TYPE 12 INCH DIA X 3 INCH H SIZE UL, CSA APPROVAL LOW VOLTAGE TRACK SYSTEM APPLICATION SURFACE MOUNTING 300 VA POWER RATING SILVER ENCLOSURE FINISH 120 VAC PRIMARY...
MAGNETIC TYPE 12-1/2 INCH L X 6-1/8 INCH W X 5-7/8 INCH D SIZE UL, CUL APPROVAL LOW VOLTAGE SYSTEM APPLICATION REMOTE MOUNTING 1200 VA POWER RATING BLACK ENCLOSURE FINISH...
MAGNETIC TYPE 12-1/4 INCH L X 4-7/8 INCH W X 4-7/8 INCH H SIZE STEEL ENCLOSURE MATERIAL UL, CSA APPROVAL REMOTE MOUNTING 480 VA POWER RATING BLACK ENCLOSURE FINISH 120...
MAGNETIC TYPE 13 1/2 INCH L X 5 INCH W X 5 INCH H SIZE STEEL ENCLOSURE MATERIAL UL, CSA APPROVAL 960 VA POWER RATING BLACK ENCLOSURE FINISH 120 V...
MAGNETIC TYPE 8-3/4 INCH L X 4-7/8 INCH W X 4 INCH H SIZE STEEL ENCLOSURE MATERIAL UL, CSA APPROVAL REMOTE MOUNTING 240 VA POWER RATING BLACK ENCLOSURE FINISH 120...
WHITE COLOR 12 VAC VOLTAGE RATING 60 W POWER RATING TRAC 12[TM] BRAND INCLUDES 10 FT 2-WIRE CORD AND ON-OFF LINE CORD SWITCH TL548U MODEL