Juno Lighting Group Incandescent Recessed Housing ID58N-2501-SACSF

Description
RECESSED DOWNLIGHT HOUSING TYPE 14 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION T4 TUNGSTEN HALOGEN LAMP TYPE 250 W LAMP WATTAGE BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INPUT VOLTAGE RATING 120 V UPPER REFLECTOR TYPE NARROW BEAM DISTRIBUTION WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE ID58 MODEL
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE 14 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION T4 TUNGSTEN HALOGEN LAMP TYPE 250 W LAMP WATTAGE BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INPUT VOLTAGE RATING 120 V UPPER REFLECTOR TYPE NARROW BEAM DISTRIBUTION WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE ID58 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - ID58N-2501-SACSF - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
ID58N-2501-SACSF
Incandescent Recessed Housing ID58N-2501-SACSF
RECESSED DOWNLIGHT HOUSING TYPE 14 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION T4 TUNGSTEN HALOGEN LAMP TYPE 250 W LAMP WATTAGE BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INPUT VOLTAGE RATING 120 V UPPER REFLECTOR TYPE NARROW BEAM DISTRIBUTION WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE ID58 MODEL
  • RECESSED DOWNLIGHT HOUSING TYPE
  • 14 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • T4 TUNGSTEN HALOGEN LAMP TYPE
  • 250 W LAMP WATTAGE
  • BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 8 1/8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • INPUT VOLTAGE RATING 120 V
  • UPPER REFLECTOR TYPE NARROW BEAM DISTRIBUTION
  • WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE
  • ID58 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ID58N-2501-SACSF
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details