Juno Lighting Group Low Voltage Recessed Housing IC922LEDG3-35K-U

Description
DOWNLIGHT RECESSED HOUSING TYPE 5 1/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND INTENSITY 900 LUMEN COLOR TEMPERATURE 3500 DEG K VOLTAGE RATING 120 TO 277 V SIZE 15 3/4 INCH L X 9 1/8 INCH W IC922LEDG3 MODEL
Datasheet
Description
DOWNLIGHT RECESSED HOUSING TYPE 5 1/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND INTENSITY 900 LUMEN COLOR TEMPERATURE 3500 DEG K VOLTAGE RATING 120 TO 277 V SIZE 15 3/4 INCH L X 9 1/8 INCH W IC922LEDG3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - IC922LEDG3-35K-U - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
IC922LEDG3-35K-U
Low Voltage Recessed Housing IC922LEDG3-35K-U
DOWNLIGHT RECESSED HOUSING TYPE 5 1/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND INTENSITY 900 LUMEN COLOR TEMPERATURE 3500 DEG K VOLTAGE RATING 120 TO 277 V SIZE 15 3/4 INCH L X 9 1/8 INCH W IC922LEDG3 MODEL
  • DOWNLIGHT RECESSED HOUSING TYPE
  • 5 1/8 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE
  • 6 7/8 INCH CEILING OPENING SIZE
  • AIR TIGHT
  • AIR-LOC[R] BRAND
  • INTENSITY 900 LUMEN
  • COLOR TEMPERATURE 3500 DEG K
  • VOLTAGE RATING 120 TO 277 V
  • SIZE 15 3/4 INCH L X 9 1/8 INCH W
  • IC922LEDG3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC922LEDG3-35K-U
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details