15 1/2 INCH W X 4 3/4 INCH D X 17 3/4 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SLIPFITTER MOUNTING
IP65 ENCLOSURE
NO LAMP INCLUDED
LED LAMP TYPE
50 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
NEMA 6 X 6, WIDE DISTRIBUTION/BEAM SPREAD
1.5 SQ FT EPA
FINIA[T], JUNO[R] BRAND
APPLICATION WET LOCATION
COLOR TEMPERATURE 4100 DEG K
COLOR RENDERING INDEX 75
LF1 MODEL
Juno Lighting Group
Done
Datasheet
Description
15 1/2 INCH W X 4 3/4 INCH D X 17 3/4 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SLIPFITTER MOUNTING
IP65 ENCLOSURE
NO LAMP INCLUDED
LED LAMP TYPE
50 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
NEMA 6 X 6, WIDE DISTRIBUTION/BEAM SPREAD
1.5 SQ FT EPA
FINIA[T], JUNO[R] BRAND
APPLICATION WET LOCATION
COLOR TEMPERATURE 4100 DEG K
COLOR RENDERING INDEX 75
LF1 MODEL
15 1/2 INCH W X 4 3/4 INCH D X 17 3/4 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SLIPFITTER MOUNTING
IP65 ENCLOSURE
NO LAMP INCLUDED
LED LAMP TYPE
50 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
NEMA 6 X 6, WIDE DISTRIBUTION/BEAM SPREAD
1.5 SQ FT EPA
FINIA[T], JUNO[R] BRAND
APPLICATION WET LOCATION
COLOR TEMPERATURE 4100 DEG K
COLOR RENDERING INDEX 75
LF1 MODEL