Juno Lighting Group Datasheets for Halogen Lamps

Halogen lamps are high pressure incandescent lamps containing halogen gases such as iodine or bromine, which allow the filaments to be operated at higher temperatures and higher efficacies.
Halogen Lamps: Learn more

Product Name Notes
12 V VOLTAGE RATING 10 W WATTAGE G4 2 PIN BASE TYPE 2000 LIFE IN HOUR 140 LUMEN INTENSITY DANALITE[T], JUNO[R] BRAND FEATURES CRISP, WHITE LIGHT COLOR TEMPERATURE 3000 DEG...
12 V VOLTAGE RATING 20 W WATTAGE G4 BI-PIN BASE TYPE 2000 LIFE IN HOUR 350 LUMEN INTENSITY LP MODEL
12 V VOLTAGE RATING 35 W WATTAGE 5000 LIFE IN HOUR MR16 SHAPE DESIGNATION 900 CP (CENTER BEAM) INTENSITY 40 DEGREE FLOOD DISTRIBUTION/BEAM SPREAD TRAC-MASTER[R], TRAC 12[TM], CONIX[R] BRAND INCLUDES...
12 V VOLTAGE RATING 50 W WATTAGE 6000 LIFE IN HOUR MR16 SHAPE DESIGNATION 3200 CP (CENTER BEAM) INTENSITY 25 DEG NARROW FLOOD DISTRIBUTION/BEAM SPREAD JUNO[R] BRAND T5 MODEL
120 V VOLTAGE RATING 25 W WATTAGE G8 BI-PIN BASE TYPE T9 MODEL
24 V VOLTAGE RATING 20 W WATTAGE G4 2 PIN BASE TYPE 1000 LIFE IN HOUR 300 LUMEN INTENSITY DANALITE[T], JUNO[R] BRAND FEATURES CRISP, WHITE LIGHT COLOR TEMPERATURE 3000 DEG...
24 V VOLTAGE RATING 35 W WATTAGE 3500 LIFE IN HOUR MR16 SHAPE DESIGNATION 1200 CP (CENTER BEAM) INTENSITY 24 DEGREE FLOOD DISTRIBUTION/BEAM SPREAD TRAC 12[TM] BRAND INCLUDES COVER GLASS...
24 V VOLTAGE RATING 50 W WATTAGE 4000 LIFE IN HOUR MR16 SHAPE DESIGNATION 1570 CP (CENTER BEAM) INTENSITY 40 DEGREE FLOOD DISTRIBUTION/BEAM SPREAD TRAC 12[TM] BRAND INCLUDES COVER GLASS...
24 V VOLTAGE RATING 50 W WATTAGE 4000 LIFE IN HOUR MR16 SHAPE DESIGNATION 8400 CP (CENTER BEAM) INTENSITY 15 DEGREE NARROW SPOT DISTRIBUTION/BEAM SPREAD TRAC 12[TM] BRAND INCLUDES COVER...
T3 TYPE CLEAR COLOR 12 VAC VOLTAGE RATING 10 W WATTAGE BI-PIN BASE TYPE 2000 LIFE IN HOUR 130 LUMEN INTENSITY TRAC 12[TM] BRAND
T3 TYPE CLEAR COLOR 12 VAC VOLTAGE RATING 20 W WATTAGE BI-PIN BASE TYPE 2000 LIFE IN HOUR 350 LUMEN INTENSITY TRAC 12[TM] BRAND
T3 TYPE CLEAR COLOR 24 VAC VOLTAGE RATING 20 W WATTAGE BI-PIN BASE TYPE 1000 LIFE IN HOUR 288 LUMEN INTENSITY TRAC 12[TM] BRAND
T4 TYPE CLEAR COLOR 12 VAC VOLTAGE RATING 35 W WATTAGE BI-PIN BASE TYPE 4000 LIFE IN HOUR 600 LUMEN INTENSITY TRAC 12[TM] BRAND
T4 TYPE CLEAR COLOR 12 VAC VOLTAGE RATING 50 W WATTAGE BI-PIN BASE TYPE 4000 LIFE IN HOUR 930 LUMEN INTENSITY TRAC 12[TM] BRAND
T4 TYPE CLEAR COLOR 24 V VOLTAGE RATING 50 W WATTAGE BI PIN BASE TYPE 2000 LIFE IN HOUR 850 LUMEN INTENSITY JUNO[R] BRAND