Juno Lighting Group Low Voltage Recessed Housing L6-15352

Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 6 7/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 1500 LUMEN COLOR TEMPERATURE 3500 DEG K VOLTAGE RATING 277 V SIZE 17 INCH L X 11 3/4 INCH W L6 MODEL
Datasheet
Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 6 7/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 1500 LUMEN COLOR TEMPERATURE 3500 DEG K VOLTAGE RATING 277 V SIZE 17 INCH L X 11 3/4 INCH W L6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - L6-15352 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
L6-15352
Low Voltage Recessed Housing L6-15352
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 6 7/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 1500 LUMEN COLOR TEMPERATURE 3500 DEG K VOLTAGE RATING 277 V SIZE 17 INCH L X 11 3/4 INCH W L6 MODEL
  • DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
  • 6 7/8 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 6 7/8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • INTENSITY 1500 LUMEN
  • COLOR TEMPERATURE 3500 DEG K
  • VOLTAGE RATING 277 V
  • SIZE 17 INCH L X 11 3/4 INCH W
  • L6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number L6-15352
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details