Juno Lighting Group Incandescent Recessed Housing LD14-751-PACSF

Description
RECESSED DOWNLIGHT HOUSING TYPE 8 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 LAMP TYPE 50 TO 70 W LAMP WATTAGE HEAVY GAUGE SPUN ALUMINUM HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND LAMP VOLTAGE 12 V INPUT VOLTAGE RATING 120 V SIZE 10 7/8 INCH L X 8 1/2 INCH W WITH SELF-FLANGED, PEWTER ALZAK[R] SATIN CONE LD14 MODEL
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE 8 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 LAMP TYPE 50 TO 70 W LAMP WATTAGE HEAVY GAUGE SPUN ALUMINUM HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND LAMP VOLTAGE 12 V INPUT VOLTAGE RATING 120 V SIZE 10 7/8 INCH L X 8 1/2 INCH W WITH SELF-FLANGED, PEWTER ALZAK[R] SATIN CONE LD14 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - LD14-751-PACSF - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
LD14-751-PACSF
Incandescent Recessed Housing LD14-751-PACSF
RECESSED DOWNLIGHT HOUSING TYPE 8 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 LAMP TYPE 50 TO 70 W LAMP WATTAGE HEAVY GAUGE SPUN ALUMINUM HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND LAMP VOLTAGE 12 V INPUT VOLTAGE RATING 120 V SIZE 10 7/8 INCH L X 8 1/2 INCH W WITH SELF-FLANGED, PEWTER ALZAK[R] SATIN CONE LD14 MODEL
  • RECESSED DOWNLIGHT HOUSING TYPE
  • 8 1/8 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • MR16 LAMP TYPE
  • 50 TO 70 W LAMP WATTAGE
  • HEAVY GAUGE SPUN ALUMINUM HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 4 7/8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • LAMP VOLTAGE 12 V
  • INPUT VOLTAGE RATING 120 V
  • SIZE 10 7/8 INCH L X 8 1/2 INCH W
  • WITH SELF-FLANGED, PEWTER ALZAK[R] SATIN CONE
  • LD14 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LD14-751-PACSF
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details