RECESSED DOWNLIGHT HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
PAR30/PAR38 LAMP TYPE
50 TO 75 W (PAR30), 45 TO 150 W (PAR38) LAMP WATTAGE
BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INPUT VOLTAGE RATING 120 V
WITH SELF-FLANGED, CHAMPAGNE GOLD ALZAK[R] SATIN TRIM
IDSQ36 MODEL
Juno Lighting Group
Done
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
PAR30/PAR38 LAMP TYPE
50 TO 75 W (PAR30), 45 TO 150 W (PAR38) LAMP WATTAGE
BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INPUT VOLTAGE RATING 120 V
WITH SELF-FLANGED, CHAMPAGNE GOLD ALZAK[R] SATIN TRIM
IDSQ36 MODEL
RECESSED DOWNLIGHT HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
PAR30/PAR38 LAMP TYPE
50 TO 75 W (PAR30), 45 TO 150 W (PAR38) LAMP WATTAGE
BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INPUT VOLTAGE RATING 120 V
WITH SELF-FLANGED, CHAMPAGNE GOLD ALZAK[R] SATIN TRIM
IDSQ36 MODEL
RECESSED DOWNLIGHT HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
PAR30/PAR38 LAMP TYPE
50 TO 75 W (PAR30), 45 TO 150 W (PAR38) LAMP WATTAGE
BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INPUT VOLTAGE RATING 120 V
WITH SELF-FLANGED, CHAMPAGNE GOLD ALZAK[R] SATIN TRIM