Juno Lighting Group Fluorescent Recessed Housing ICPL5R-18W-E

Description
RECESSED HOUSING TYPE 7-1/2 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4-PIN LAMP TYPE 18 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE-WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5-1/2 INCH CEILING OPENING SIZE AIRTIGHT SIZE 12-1/2 INCH L X 5-7/8 INCH W ICPL MODEL
Datasheet
Description
RECESSED HOUSING TYPE 7-1/2 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4-PIN LAMP TYPE 18 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE-WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5-1/2 INCH CEILING OPENING SIZE AIRTIGHT SIZE 12-1/2 INCH L X 5-7/8 INCH W ICPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - ICPL5R-18W-E - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
ICPL5R-18W-E
Fluorescent Recessed Housing ICPL5R-18W-E
RECESSED HOUSING TYPE 7-1/2 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4-PIN LAMP TYPE 18 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE-WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5-1/2 INCH CEILING OPENING SIZE AIRTIGHT SIZE 12-1/2 INCH L X 5-7/8 INCH W ICPL MODEL
  • RECESSED HOUSING TYPE
  • 7-1/2 INCH
  • REMODEL INSTALLATION
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • F18 TRT, 4-PIN LAMP TYPE
  • 18 W LAMP WATTAGE
  • 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE-WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 5-1/2 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • SIZE 12-1/2 INCH L X 5-7/8 INCH W
  • ICPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ICPL5R-18W-E
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details