Juno Lighting Group Fluorescent Recessed Housing ICPL4-18W-E

Description
DOUBLE WALL DOWNLIGHT HOUSING TYPE 7 3/4 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4 PIN LAMP TYPE 18 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4 1/2 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND WITH ENERGY STAR QUALIFIED ICPL418 MODEL
Datasheet
Description
DOUBLE WALL DOWNLIGHT HOUSING TYPE 7 3/4 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4 PIN LAMP TYPE 18 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4 1/2 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND WITH ENERGY STAR QUALIFIED ICPL418 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - ICPL4-18W-E - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
ICPL4-18W-E
Fluorescent Recessed Housing ICPL4-18W-E
DOUBLE WALL DOWNLIGHT HOUSING TYPE 7 3/4 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4 PIN LAMP TYPE 18 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4 1/2 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND WITH ENERGY STAR QUALIFIED ICPL418 MODEL
  • DOUBLE WALL DOWNLIGHT HOUSING TYPE
  • 7 3/4 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • F18 TRT, 4 PIN LAMP TYPE
  • 18 W LAMP WATTAGE
  • 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 4 1/2 INCH CEILING OPENING SIZE
  • AIR TIGHT
  • AIR-LOC[R] BRAND
  • WITH ENERGY STAR QUALIFIED
  • ICPL418 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ICPL4-18W-E
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details