ADJUSTABLE ACCENT RECESSED HOUSING TYPE
6 5/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MR16 LAMP TYPE
50 TO 75 W LAMP WATTAGE
BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH 200 DEG C THERMALLY PROTECTED WIRE JUNCTION BOX TYPE
5 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
LAMP VOLTAGE 12 V
INPUT VOLTAGE RATING 277 V
SIZE 13 5/8 INCH L X 9 9/16 INCH W
WITH SELF-FLANGED, WHEAT ALZAK[R] SATIN CONE, 28 INCH C-CHANNEL MOUNTING BAR (PAIR)
LA14 MODEL
Juno Lighting Group
Done
Datasheet
Description
ADJUSTABLE ACCENT RECESSED HOUSING TYPE
6 5/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MR16 LAMP TYPE
50 TO 75 W LAMP WATTAGE
BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH 200 DEG C THERMALLY PROTECTED WIRE JUNCTION BOX TYPE
5 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
LAMP VOLTAGE 12 V
INPUT VOLTAGE RATING 277 V
SIZE 13 5/8 INCH L X 9 9/16 INCH W
WITH SELF-FLANGED, WHEAT ALZAK[R] SATIN CONE, 28 INCH C-CHANNEL MOUNTING BAR (PAIR)
LA14 MODEL
ADJUSTABLE ACCENT RECESSED HOUSING TYPE
6 5/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MR16 LAMP TYPE
50 TO 75 W LAMP WATTAGE
BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH 200 DEG C THERMALLY PROTECTED WIRE JUNCTION BOX TYPE
5 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
LAMP VOLTAGE 12 V
INPUT VOLTAGE RATING 277 V
SIZE 13 5/8 INCH L X 9 9/16 INCH W
WITH SELF-FLANGED, WHEAT ALZAK[R] SATIN CONE, 28 INCH C-CHANNEL MOUNTING BAR (PAIR)
LA14 MODEL
ADJUSTABLE ACCENT RECESSED HOUSING TYPE
6 5/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MR16 LAMP TYPE
50 TO 75 W LAMP WATTAGE
BLACK BAKED ENAMEL COLD ROLLED STEEL HOUSING HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH 200 DEG C THERMALLY PROTECTED WIRE JUNCTION BOX TYPE
5 1/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
LAMP VOLTAGE 12 V
INPUT VOLTAGE RATING 277 V
SIZE 13 5/8 INCH L X 9 9/16 INCH W
WITH SELF-FLANGED, WHEAT ALZAK[R] SATIN CONE, 28 INCH C-CHANNEL MOUNTING BAR (PAIR)