Juno Lighting Group High/Low Bay Fixture IL1A184KUN5H

Description
HIGH BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 194 W LAMP WATTAGE HEAVY WALL DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE CLEAR GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH HIGH BAY OPTIC DISTRIBUTION COLOR TEMPERATURE 4500 DEG K COLOR RENDERING INDEX 80 IL1 MODEL
Datasheet
Description
HIGH BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 194 W LAMP WATTAGE HEAVY WALL DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE CLEAR GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH HIGH BAY OPTIC DISTRIBUTION COLOR TEMPERATURE 4500 DEG K COLOR RENDERING INDEX 80 IL1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - IL1A184KUN5H - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
IL1A184KUN5H
High/Low Bay Fixture IL1A184KUN5H
HIGH BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 194 W LAMP WATTAGE HEAVY WALL DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE CLEAR GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH HIGH BAY OPTIC DISTRIBUTION COLOR TEMPERATURE 4500 DEG K COLOR RENDERING INDEX 80 IL1 MODEL
  • HIGH BAY TYPE
  • BRONZE POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING
  • LED LAMP TYPE
  • 194 W LAMP WATTAGE
  • HEAVY WALL DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V BALLAST/LINE VOLTAGE
  • CLEAR GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • WITH HIGH BAY OPTIC DISTRIBUTION
  • COLOR TEMPERATURE 4500 DEG K
  • COLOR RENDERING INDEX 80
  • IL1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IL1A184KUN5H
Product Name High/Low Bay Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details