Juno Lighting Group High/Low Bay Fixture LH1A244KE125L6HC

Description
LOW BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 254 W LAMP WATTAGE HEAVY WALL DIE CAST ALUMINUM HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE ACCULITE[T], JUNO[R] BRAND WITH HOOK AND 6 FT CORD, LOW BAY OPTIC DISTRIBUTION COLOR TEMPERATURE 4500 DEG K COLOR RENDERING INDEX 80 LH1 MODEL
Datasheet
Description
LOW BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 254 W LAMP WATTAGE HEAVY WALL DIE CAST ALUMINUM HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE ACCULITE[T], JUNO[R] BRAND WITH HOOK AND 6 FT CORD, LOW BAY OPTIC DISTRIBUTION COLOR TEMPERATURE 4500 DEG K COLOR RENDERING INDEX 80 LH1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - LH1A244KE125L6HC - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
LH1A244KE125L6HC
High/Low Bay Fixture LH1A244KE125L6HC
LOW BAY TYPE BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING LED LAMP TYPE 254 W LAMP WATTAGE HEAVY WALL DIE CAST ALUMINUM HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE ACCULITE[T], JUNO[R] BRAND WITH HOOK AND 6 FT CORD, LOW BAY OPTIC DISTRIBUTION COLOR TEMPERATURE 4500 DEG K COLOR RENDERING INDEX 80 LH1 MODEL
  • LOW BAY TYPE
  • BRONZE POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • PENDANT, 3/4 INCH NPS FEMALE HUB MOUNTING
  • LED LAMP TYPE
  • 254 W LAMP WATTAGE
  • HEAVY WALL DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • ACCULITE[T], JUNO[R] BRAND
  • WITH HOOK AND 6 FT CORD, LOW BAY OPTIC DISTRIBUTION
  • COLOR TEMPERATURE 4500 DEG K
  • COLOR RENDERING INDEX 80
  • LH1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LH1A244KE125L6HC
Product Name High/Low Bay Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details