Juno Lighting Group Incandescent Recessed Housing IC928

Description
DOUBLE WALL HOUSING, SLOPED CEILING RECESSED TYPE 7-5/8 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION PAR16/PAR30/PAR38 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED, SLOPED CEILING TYPE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 8-7/32 INCH X 6-9/16 INCH CEILING OPENING SIZE AIR-LOC[R] BRAND VOLTAGE RATING 120 V SERIES IC928 MODEL
Datasheet
Description
DOUBLE WALL HOUSING, SLOPED CEILING RECESSED TYPE 7-5/8 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION PAR16/PAR30/PAR38 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED, SLOPED CEILING TYPE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 8-7/32 INCH X 6-9/16 INCH CEILING OPENING SIZE AIR-LOC[R] BRAND VOLTAGE RATING 120 V SERIES IC928 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IC928 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
IC928
Incandescent Recessed Housing IC928
DOUBLE WALL HOUSING, SLOPED CEILING RECESSED TYPE 7-5/8 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION PAR16/PAR30/PAR38 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED, SLOPED CEILING TYPE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 8-7/32 INCH X 6-9/16 INCH CEILING OPENING SIZE AIR-LOC[R] BRAND VOLTAGE RATING 120 V SERIES IC928 MODEL
  • DOUBLE WALL HOUSING, SLOPED CEILING RECESSED TYPE
  • 7-5/8 INCH
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • PAR16/PAR30/PAR38 LAMP TYPE
  • ALUMINUM HOUSING MATERIAL
  • INSULATED, SLOPED CEILING TYPE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 8-7/32 INCH X 6-9/16 INCH CEILING OPENING SIZE
  • AIR-LOC[R] BRAND
  • VOLTAGE RATING 120 V
  • SERIES IC928 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC928
Product Name Incandescent Recessed Housing
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details