Juno Lighting Group Low Voltage Recessed Housing IC20RLEDG3-3K-U

Description
DOWNLIGHT RECESSED HOUSING TYPE 4-7/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PRE WIRED WITH (5) 1/2 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON-METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE 5-1/2 INCH CEILING OPENING SIZE AIRTIGHT INPUT VOLTAGE RATING 120/277 V INPUT POWER RATING 12/12.3 W INPUT CURRENT RATING 0.11/0.055 AMPERE FREQUENCY 50/60 HZ INTENSITY 600 LUMEN COLOR TEMPERATURE IN KELVIN 3000 SIZE 13-1/2 INCH L X 5-7/8 INCH W IC20RLEDG3 MODEL
Datasheet
Description
DOWNLIGHT RECESSED HOUSING TYPE 4-7/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PRE WIRED WITH (5) 1/2 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON-METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE 5-1/2 INCH CEILING OPENING SIZE AIRTIGHT INPUT VOLTAGE RATING 120/277 V INPUT POWER RATING 12/12.3 W INPUT CURRENT RATING 0.11/0.055 AMPERE FREQUENCY 50/60 HZ INTENSITY 600 LUMEN COLOR TEMPERATURE IN KELVIN 3000 SIZE 13-1/2 INCH L X 5-7/8 INCH W IC20RLEDG3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - IC20RLEDG3-3K-U - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
IC20RLEDG3-3K-U
Low Voltage Recessed Housing IC20RLEDG3-3K-U
DOWNLIGHT RECESSED HOUSING TYPE 4-7/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING HOUSING MATERIAL INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PRE WIRED WITH (5) 1/2 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON-METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE 5-1/2 INCH CEILING OPENING SIZE AIRTIGHT INPUT VOLTAGE RATING 120/277 V INPUT POWER RATING 12/12.3 W INPUT CURRENT RATING 0.11/0.055 AMPERE FREQUENCY 50/60 HZ INTENSITY 600 LUMEN COLOR TEMPERATURE IN KELVIN 3000 SIZE 13-1/2 INCH L X 5-7/8 INCH W IC20RLEDG3 MODEL
  • DOWNLIGHT RECESSED HOUSING TYPE
  • 4-7/8 INCH
  • REMODEL INSTALLATION
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • ALUMINUM HOUSING HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PRE WIRED WITH (5) 1/2 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON-METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE
  • 5-1/2 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • INPUT VOLTAGE RATING 120/277 V
  • INPUT POWER RATING 12/12.3 W
  • INPUT CURRENT RATING 0.11/0.055 AMPERE
  • FREQUENCY 50/60 HZ
  • INTENSITY 600 LUMEN
  • COLOR TEMPERATURE IN KELVIN 3000
  • SIZE 13-1/2 INCH L X 5-7/8 INCH W
  • IC20RLEDG3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC20RLEDG3-3K-U
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details