Juno Lighting Group Incandescent Recessed Housing IC1-W

Description
DOUBLE WALL MINIATURE RECESSED UNIVERSAL HOUSING TYPE 6 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/R14/R16/R20/PAR1 6/PAR20 LAMP TYPE 50 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES PUSH-IN ELECTRICAL CONNECTOR IC MODEL
Datasheet
Description
DOUBLE WALL MINIATURE RECESSED UNIVERSAL HOUSING TYPE 6 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/R14/R16/R20/PAR1 6/PAR20 LAMP TYPE 50 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES PUSH-IN ELECTRICAL CONNECTOR IC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IC1-W - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
IC1-W
Incandescent Recessed Housing IC1-W
DOUBLE WALL MINIATURE RECESSED UNIVERSAL HOUSING TYPE 6 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/R14/R16/R20/PAR1 6/PAR20 LAMP TYPE 50 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES PUSH-IN ELECTRICAL CONNECTOR IC MODEL
  • DOUBLE WALL MINIATURE RECESSED UNIVERSAL HOUSING TYPE
  • 6 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • A19/R14/R16/R20/PAR16/PAR20 LAMP TYPE
  • 50 W LAMP WATTAGE
  • 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 4-1/2 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • VOLTAGE RATING 120 V
  • INCLUDES PUSH-IN ELECTRICAL CONNECTOR
  • IC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC1-W
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details