RECESSED DOWNLIGHT HOUSING TYPE
7 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MR16 LAMP TYPE
50 TO 75 W LAMP WATTAGE
BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
5 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
LAMP VOLTAGE 12 V
INPUT VOLTAGE RATING 277 V
SIZE 15 3/16 INCH L X 11 13/16 INCH W
WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN TRIM
LDSQ14 MODEL
Juno Lighting Group
Done
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE
7 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MR16 LAMP TYPE
50 TO 75 W LAMP WATTAGE
BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
5 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
LAMP VOLTAGE 12 V
INPUT VOLTAGE RATING 277 V
SIZE 15 3/16 INCH L X 11 13/16 INCH W
WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN TRIM
LDSQ14 MODEL
RECESSED DOWNLIGHT HOUSING TYPE
7 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MR16 LAMP TYPE
50 TO 75 W LAMP WATTAGE
BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
5 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
LAMP VOLTAGE 12 V
INPUT VOLTAGE RATING 277 V
SIZE 15 3/16 INCH L X 11 13/16 INCH W
WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN TRIM
LDSQ14 MODEL
RECESSED DOWNLIGHT HOUSING TYPE
7 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
MR16 LAMP TYPE
50 TO 75 W LAMP WATTAGE
BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE