Juno Lighting Group Area/Roadway Light LA280L5KUNP4S

Description
BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL POLE MOUNTING LED LAMP TYPE 80 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE 4, SHORT DISTRIBUTION/BEAM SPREAD TEMPERED GLASS LENS REFRACTOR/LENS TYPE FINIA[T], JUNO[R] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE 4600 TO 5600 DEG K LA2 MODEL
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL POLE MOUNTING LED LAMP TYPE 80 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE 4, SHORT DISTRIBUTION/BEAM SPREAD TEMPERED GLASS LENS REFRACTOR/LENS TYPE FINIA[T], JUNO[R] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE 4600 TO 5600 DEG K LA2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - LA280L5KUNP4S - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
LA280L5KUNP4S
Area/Roadway Light LA280L5KUNP4S
BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL POLE MOUNTING LED LAMP TYPE 80 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE 4, SHORT DISTRIBUTION/BEAM SPREAD TEMPERED GLASS LENS REFRACTOR/LENS TYPE FINIA[T], JUNO[R] BRAND APPLICATION WET LOCATION COLOR TEMPERATURE 4600 TO 5600 DEG K LA2 MODEL
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • POLE MOUNTING
  • LED LAMP TYPE
  • 80 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • TYPE 4, SHORT DISTRIBUTION/BEAM SPREAD
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • FINIA[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • COLOR TEMPERATURE 4600 TO 5600 DEG K
  • LA2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LA280L5KUNP4S
Product Name Area/Roadway Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details