Juno Lighting Group Low Voltage Recessed Housing IC22LEDG3-27K-1

Description
DOWNLIGHT RECESSED HOUSING TYPE 5-1/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON-METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT INPUT VOLTAGE RATING 120 V INPUT POWER RATING 10.5 W INPUT CURRENT RATING 0.1 AMPERE FREQUENCY 50/60 HZ INTENSITY 600 LUMEN COLOR TEMPERATURE IN KELVIN 2700 SIZE 15-3/4 INCH L X 9-1/8 INCH W IC22LEDG3 MODEL
Datasheet
Description
DOWNLIGHT RECESSED HOUSING TYPE 5-1/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON-METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT INPUT VOLTAGE RATING 120 V INPUT POWER RATING 10.5 W INPUT CURRENT RATING 0.1 AMPERE FREQUENCY 50/60 HZ INTENSITY 600 LUMEN COLOR TEMPERATURE IN KELVIN 2700 SIZE 15-3/4 INCH L X 9-1/8 INCH W IC22LEDG3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - IC22LEDG3-27K-1 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
IC22LEDG3-27K-1
Low Voltage Recessed Housing IC22LEDG3-27K-1
DOWNLIGHT RECESSED HOUSING TYPE 5-1/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON-METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT INPUT VOLTAGE RATING 120 V INPUT POWER RATING 10.5 W INPUT CURRENT RATING 0.1 AMPERE FREQUENCY 50/60 HZ INTENSITY 600 LUMEN COLOR TEMPERATURE IN KELVIN 2700 SIZE 15-3/4 INCH L X 9-1/8 INCH W IC22LEDG3 MODEL
  • DOWNLIGHT RECESSED HOUSING TYPE
  • 5-1/8 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH, (4) KNOCKOUT FOR 12/2 AWG OR 14/2 AWG NON-METALLIC CABLE AND GROUND WIRE JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • INPUT VOLTAGE RATING 120 V
  • INPUT POWER RATING 10.5 W
  • INPUT CURRENT RATING 0.1 AMPERE
  • FREQUENCY 50/60 HZ
  • INTENSITY 600 LUMEN
  • COLOR TEMPERATURE IN KELVIN 2700
  • SIZE 15-3/4 INCH L X 9-1/8 INCH W
  • IC22LEDG3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC22LEDG3-27K-1
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details