Juno Lighting Group Floodlight Fixture LF280L4KUNTRWPL

Description
15 1/2 INCH W X 4 3/4 INCH D X 15 1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL TRUNION MOUNTING IP65 ENCLOSURE NO LAMP INCLUDED LED LAMP TYPE 80 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6, WIDE DISTRIBUTION/BEAM SPREAD 1.5 SQ FT EPA FINIA[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH POLYCARBONATE LENS COLOR TEMPERATURE 4100 DEG K COLOR RENDERING INDEX 75 LF2 MODEL
Datasheet
Description
15 1/2 INCH W X 4 3/4 INCH D X 15 1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL TRUNION MOUNTING IP65 ENCLOSURE NO LAMP INCLUDED LED LAMP TYPE 80 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6, WIDE DISTRIBUTION/BEAM SPREAD 1.5 SQ FT EPA FINIA[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH POLYCARBONATE LENS COLOR TEMPERATURE 4100 DEG K COLOR RENDERING INDEX 75 LF2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - LF280L4KUNTRWPL - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
LF280L4KUNTRWPL
Floodlight Fixture LF280L4KUNTRWPL
15 1/2 INCH W X 4 3/4 INCH D X 15 1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL TRUNION MOUNTING IP65 ENCLOSURE NO LAMP INCLUDED LED LAMP TYPE 80 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6, WIDE DISTRIBUTION/BEAM SPREAD 1.5 SQ FT EPA FINIA[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH POLYCARBONATE LENS COLOR TEMPERATURE 4100 DEG K COLOR RENDERING INDEX 75 LF2 MODEL
  • 15 1/2 INCH W X 4 3/4 INCH D X 15 1/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • TRUNION MOUNTING
  • IP65 ENCLOSURE
  • NO LAMP INCLUDED
  • LED LAMP TYPE
  • 80 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6, WIDE DISTRIBUTION/BEAM SPREAD
  • 1.5 SQ FT EPA
  • FINIA[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH POLYCARBONATE LENS
  • COLOR TEMPERATURE 4100 DEG K
  • COLOR RENDERING INDEX 75
  • LF2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LF280L4KUNTRWPL
Product Name Floodlight Fixture
Fixture Type Flood Lights
Lamp Type LED
Voltage 120 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details