RECESSED HOUSING TYPE
7-1/2 INCH
REMODEL INSTALLATION
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F26 TRT, 4-PIN LAMP TYPE
26 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
5-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
SIZE 12-1/2 INCH L X 5-7/8 INCH W
ICPL MODEL
Juno Lighting Group
Done
Datasheet
Description
RECESSED HOUSING TYPE
7-1/2 INCH
REMODEL INSTALLATION
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F26 TRT, 4-PIN LAMP TYPE
26 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
5-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
SIZE 12-1/2 INCH L X 5-7/8 INCH W
ICPL MODEL
RECESSED HOUSING TYPE
7-1/2 INCH
REMODEL INSTALLATION
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F26 TRT, 4-PIN LAMP TYPE
26 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
5-1/2 INCH CEILING OPENING SIZE
AIRTIGHT
SIZE 12-1/2 INCH L X 5-7/8 INCH W
ICPL MODEL
RECESSED HOUSING TYPE
7-1/2 INCH
REMODEL INSTALLATION
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC, HPF BALLAST TYPE
1 LAMP(S)
F26 TRT, 4-PIN LAMP TYPE
26 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE