Juno Lighting GroupLow Voltage Recessed HousingLRM8-15402
Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
7 1/2 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE
8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 1500 LUMEN
COLOR TEMPERATURE 4100 DEG K
VOLTAGE RATING 277 V
SIZE 15 5/8 INCH L X 11 3/8 INCH W
LRM8 MODEL
Juno Lighting Group
Done
Datasheet
Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
7 1/2 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE
8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 1500 LUMEN
COLOR TEMPERATURE 4100 DEG K
VOLTAGE RATING 277 V
SIZE 15 5/8 INCH L X 11 3/8 INCH W
LRM8 MODEL
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
7 1/2 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE
8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 1500 LUMEN
COLOR TEMPERATURE 4100 DEG K
VOLTAGE RATING 277 V
SIZE 15 5/8 INCH L X 11 3/8 INCH W
LRM8 MODEL
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
7 1/2 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE