Juno Lighting Group Low Voltage Recessed Housing L4-13351-LDI

Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 6 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 1300 LUMEN COLOR TEMPERATURE 3500 DEG K VOLTAGE RATING 120 V SIZE 15 1/8 INCH L X 11 3/4 INCH W WITH LUMEN DEPRECIATION INDICATOR L4 MODEL
Datasheet
Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 6 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 1300 LUMEN COLOR TEMPERATURE 3500 DEG K VOLTAGE RATING 120 V SIZE 15 1/8 INCH L X 11 3/4 INCH W WITH LUMEN DEPRECIATION INDICATOR L4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - L4-13351-LDI - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
L4-13351-LDI
Low Voltage Recessed Housing L4-13351-LDI
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 6 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 4 3/4 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 1300 LUMEN COLOR TEMPERATURE 3500 DEG K VOLTAGE RATING 120 V SIZE 15 1/8 INCH L X 11 3/4 INCH W WITH LUMEN DEPRECIATION INDICATOR L4 MODEL
  • DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
  • 6 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 4 3/4 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • INTENSITY 1300 LUMEN
  • COLOR TEMPERATURE 3500 DEG K
  • VOLTAGE RATING 120 V
  • SIZE 15 1/8 INCH L X 11 3/4 INCH W
  • WITH LUMEN DEPRECIATION INDICATOR
  • L4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number L4-13351-LDI
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details