Juno Lighting Group Low Voltage Recessed Housing IC62

Description
WALL WASH RECESSED HOUSING TYPE 9-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION PAR30/PAR38 75 TO 100 W LAMP TYPE INSULATED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT ACULUX[TM] BRAND SIZE 20-3/8 INCH L X 10 INCH W IC MODEL
Datasheet
Description
WALL WASH RECESSED HOUSING TYPE 9-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION PAR30/PAR38 75 TO 100 W LAMP TYPE INSULATED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT ACULUX[TM] BRAND SIZE 20-3/8 INCH L X 10 INCH W IC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - IC62 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
IC62
Low Voltage Recessed Housing IC62
WALL WASH RECESSED HOUSING TYPE 9-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION PAR30/PAR38 75 TO 100 W LAMP TYPE INSULATED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT ACULUX[TM] BRAND SIZE 20-3/8 INCH L X 10 INCH W IC MODEL
  • WALL WASH RECESSED HOUSING TYPE
  • 9-1/2 INCH
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • PAR30/PAR38 75 TO 100 W LAMP TYPE
  • INSULATED CEILING TYPE
  • 5-5/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • ACULUX[TM] BRAND
  • SIZE 20-3/8 INCH L X 10 INCH W
  • IC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC62
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details