Juno Lighting Group Incandescent Recessed Housing LASQ14-751-BATSF

Description
ADJUSTABLE ACCENT RECESSED HOUSING TYPE 7 3/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 LAMP TYPE 50 TO 75 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND LAMP VOLTAGE 12 V INPUT VOLTAGE RATING 120 V SIZE 15 3/16 INCH L X 11 13/16 INCH W WITH SELF-FLANGED, BLACK ALZAK[R] SATIN TRIM LASQ14 MODEL
Datasheet
Description
ADJUSTABLE ACCENT RECESSED HOUSING TYPE 7 3/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 LAMP TYPE 50 TO 75 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND LAMP VOLTAGE 12 V INPUT VOLTAGE RATING 120 V SIZE 15 3/16 INCH L X 11 13/16 INCH W WITH SELF-FLANGED, BLACK ALZAK[R] SATIN TRIM LASQ14 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - LASQ14-751-BATSF - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
LASQ14-751-BATSF
Incandescent Recessed Housing LASQ14-751-BATSF
ADJUSTABLE ACCENT RECESSED HOUSING TYPE 7 3/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION MR16 LAMP TYPE 50 TO 75 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND LAMP VOLTAGE 12 V INPUT VOLTAGE RATING 120 V SIZE 15 3/16 INCH L X 11 13/16 INCH W WITH SELF-FLANGED, BLACK ALZAK[R] SATIN TRIM LASQ14 MODEL
  • ADJUSTABLE ACCENT RECESSED HOUSING TYPE
  • 7 3/16 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • MR16 LAMP TYPE
  • 50 TO 75 W LAMP WATTAGE
  • BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
  • 4 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 5 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • LAMP VOLTAGE 12 V
  • INPUT VOLTAGE RATING 120 V
  • SIZE 15 3/16 INCH L X 11 13/16 INCH W
  • WITH SELF-FLANGED, BLACK ALZAK[R] SATIN TRIM
  • LASQ14 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LASQ14-751-BATSF
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details