Juno Lighting Group Incandescent Recessed Housing IC44-S

Description
DOUBLE WALL HOUSING TYPE 7-5/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CERAMIC BI-PIN BASE MR16 LAMP TYPE 50 W LAMP WATTAGE 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME, ALUMINUM HOUSING, CERAMIC BI-PIN SOCKET WITH ALUMINUM HEAT SHIELD HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V IC MODEL
Datasheet
Description
DOUBLE WALL HOUSING TYPE 7-5/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CERAMIC BI-PIN BASE MR16 LAMP TYPE 50 W LAMP WATTAGE 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME, ALUMINUM HOUSING, CERAMIC BI-PIN SOCKET WITH ALUMINUM HEAT SHIELD HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V IC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IC44-S - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
IC44-S
Incandescent Recessed Housing IC44-S
DOUBLE WALL HOUSING TYPE 7-5/8 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION CERAMIC BI-PIN BASE MR16 LAMP TYPE 50 W LAMP WATTAGE 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME, ALUMINUM HOUSING, CERAMIC BI-PIN SOCKET WITH ALUMINUM HEAT SHIELD HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V IC MODEL
  • DOUBLE WALL HOUSING TYPE
  • 7-5/8 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • CERAMIC BI-PIN BASE MR16 LAMP TYPE
  • 50 W LAMP WATTAGE
  • 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME, ALUMINUM HOUSING, CERAMIC BI-PIN SOCKET WITH ALUMINUM HEAT SHIELD HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 4-1/2 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • VOLTAGE RATING 120 V
  • IC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC44-S
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details