Juno Lighting Group Datasheets for Safety Labels and Signs

Safety signs and warning signs consist of non-traffic-related notifying text, symbols and background. They are designed to inform the reader of a potential hazards or dangers and are usually printed on a rigid or semi-rigid material.
Safety Labels and Signs: Learn more

Product Name Notes
AC POWERED TYPE 11 3/4 INCH L X 1 3/4 INCH D X 7 1/4 INCH H SIZE WHITE FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924,...
AC POWERED TYPE 11 3/4 INCH L X 3 3/4 INCH D X 11 7/8 INCH H SIZE GRAY FINISH THERMOPLASTIC HOUSING, POLYCARBONATE FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101...
AC POWERED TYPE 11-3/4 INCH L X 3-3/4 INCH D X 11-7/8 INCH H SIZE GRAY FINISH THERMOPLASTIC HOUSING, POLYCARBONATE FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL 120/277 VAC...
AC POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 10 1/4 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE STEEL BODY, TEMPERED GLASS PANEL...
AC POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 7 1/2 INCH H SIZE BLACK FINISH RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE...
AC POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 7 1/2 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE...
AC POWERED TYPE 12 1/4 INCH W X 1 3/4 INCH D X 7 1/2 INCH H SIZE BLACK FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924,...
AC POWERED TYPE 12 1/4 INCH W X 1 3/4 INCH D X 7 1/2 INCH H SIZE WHITE FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924,...
AC POWERED TYPE 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE BLACK FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA...
AC POWERED TYPE 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE BRUSHED ALUMINUM FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924,...
AC POWERED TYPE 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE WHITE FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA...
AC POWERED TYPE 12-1/4 INCH W X 1-3/4 INCH D X 7-1/2 INCH H SIZE WHITE FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL...
AC POWERED TYPE 13 INCH L X 1 3/4 INCH W X 12 1/2 INCH H SIZE WHITE POWDER COATED FINISH EXTRUDED ALUMINUM HOUSING, ACRYLIC FACEPLATE ENCLOSURE MATERIAL UL 924,...
AC POWERED TYPE 14 1/2 INCH L X 2 1/4 INCH D X 10 1/2 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE...
AC POWERED TYPE 14 1/2 INCH L X 4 1/4 INCH W X 12.5 INCH H SIZE WHITE FINISH STEEL HOUSING, ACRYLIC FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL...
AC POWERED TYPE 14 INCH L X 2 1/4 INCH D X 10 1/4 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE STEEL BODY, TEMPERED GLASS PANEL ENCLOSURE...
AC POWERED TYPE 15 1/2 INCH L X 1 3/4 INCH D X 13 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL...
AC POWERED TYPE 15 1/2 INCH L X 1 3/4 INCH D X 13 INCH H SIZE BLACK FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL...
AC POWERED TYPE 15 1/2 INCH L X 1 3/4 INCH D X 13 INCH H SIZE WHITE FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL...
AC POWERED TYPE 15 1/2 INCH L X 2 INCH D X 10 1/2 INCH H SIZE BLACK FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA...
AC POWERED TYPE 15 1/2 INCH L X 2 INCH D X 10 1/2 INCH H SIZE WHITE FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA...
AC POWERED TYPE 15 3/4 INCH L X 5 3/4 INCH D X 10 1/2 INCH H SIZE SOFT BRUSHED ALUMINUM FINISH STEEL HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE...
AC POWERED TYPE 17 INCH L X 5 INCH D X 14 3/4 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL...
AC POWERED TYPE 17 INCH L X 5 INCH D X 14 3/4 INCH H SIZE BLACK FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924,...
AC POWERED TYPE 17 INCH L X 5 INCH D X 14 3/4 INCH H SIZE WHITE FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924,...
AC POWERED TYPE 2 3/4 INCH W X 11 3/4 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101...
AC POWERED TYPE 2 3/4 INCH W X 11 3/4 INCH H SIZE WHITE FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL...
AC POWERED TYPE 2-3/4 INCH W X 11-3/4 INCH H SIZE WHITE FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION...
AC/BATTERY POWERED TYPE 11 3/4 INCH L X 1 3/4 INCH D X 7 1/4 INCH H SIZE BLACK FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924,...
AC/BATTERY POWERED TYPE 11 3/4 INCH L X 1 3/4 INCH D X 7 1/4 INCH H SIZE WHITE FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924,...
AC/BATTERY POWERED TYPE 11 3/4 INCH L X 3 3/4 INCH D X 11 7/8 INCH H SIZE GRAY FINISH THERMOPLASTIC HOUSING, POLYCARBONATE FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101...
AC/BATTERY POWERED TYPE 12 1/4 INCH L X 1 3/4 INCH D X 7 1/2 INCH H SIZE BLACK FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924,...
AC/BATTERY POWERED TYPE 12 1/4 INCH L X 1 3/4 INCH D X 7 1/2 INCH H SIZE WHITE FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924,...
AC/BATTERY POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 10 1/4 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE STEEL BODY, TEMPERED GLASS PANEL...
AC/BATTERY POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 7 1/2 INCH H SIZE BLACK FINISH RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE...
AC/BATTERY POWERED TYPE 12 1/4 INCH L X 2 1/4 INCH D X 7 1/2 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE...
AC/BATTERY POWERED TYPE 12 3/4 INCH L X 1 3/4 INCH D X 11 INCH H SIZE BLACK FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL...
AC/BATTERY POWERED TYPE 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE BLACK FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA...
AC/BATTERY POWERED TYPE 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE BRUSHED ALUMINUM FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924,...
AC/BATTERY POWERED TYPE 12 3/4 INCH L X 2 INCH D X 8 1/2 INCH H SIZE WHITE FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA...
AC/BATTERY POWERED TYPE 12-1/4 INCH L X 1-3/4 INCH D X 7-1/2 INCH H SIZE BLACK FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL...
AC/BATTERY POWERED TYPE 12-1/4 INCH L X 1-3/4 INCH D X 7-1/2 INCH H SIZE WHITE FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL...
AC/BATTERY POWERED TYPE 12-3/4 INCH L X 2 INCH D X 8-1/2 INCH H SIZE BLACK FINISH DIE-CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL...
AC/BATTERY POWERED TYPE 13 INCH L X 1 3/4 INCH W X 12 1/2 INCH H SIZE WHITE POWDER COATED FINISH EXTRUDED ALUMINUM HOUSING, ACRYLIC FACEPLATE ENCLOSURE MATERIAL UL 924,...
AC/BATTERY POWERED TYPE 13 INCH L X 2 5/8 INCH D X 10 1/4 INCH H SIZE BLACK FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924, NFPA...
AC/BATTERY POWERED TYPE 13 INCH L X 2 5/8 INCH D X 10 1/4 INCH H SIZE WHITE FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924, NFPA...
AC/BATTERY POWERED TYPE 13 INCH L X 2-5/8 INCH D X 10-1/4 INCH H SIZE WHITE FINISH INJECTION MOLDED UV STABILIZED THERMOPLASTIC BODY ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL...
AC/BATTERY POWERED TYPE 14 1/2 INCH L X 2 1/4 INCH D X 10 1/2 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE DIE FORMED STEEL BODY ENCLOSURE...
AC/BATTERY POWERED TYPE 14 1/2 INCH L X 4 1/4 INCH W X 12 1/2 INCH H SIZE WHITE FINISH STEEL HOUSING, ACRYLIC FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA 101...
AC/BATTERY POWERED TYPE 14 INCH L X 2 1/4 INCH D X 10 1/4 INCH H SIZE WHITE FINISH RUGGED HEAVY DUTY 20 GAUGE STEEL BODY, TEMPERED GLASS PANEL ENCLOSURE...
AC/BATTERY POWERED TYPE 15 1/2 INCH L X 1 3/4 INCH D X 13 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL...
AC/BATTERY POWERED TYPE 15 1/2 INCH L X 1 3/4 INCH D X 13 INCH H SIZE BLACK FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL...
AC/BATTERY POWERED TYPE 15 1/2 INCH L X 1 3/4 INCH D X 13 INCH H SIZE WHITE FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL...
AC/BATTERY POWERED TYPE 15 1/2 INCH L X 2 INCH D X 10 1/2 INCH H SIZE BLACK FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA...
AC/BATTERY POWERED TYPE 15 1/2 INCH L X 2 INCH D X 10 1/2 INCH H SIZE WHITE FINISH DIE CAST ALUMINUM HOUSING AND FACEPLATE ENCLOSURE MATERIAL UL 924, NFPA...
AC/BATTERY POWERED TYPE 15 3/4 INCH L X 5 3/4 INCH D X 10 1/2 INCH H SIZE SOFT BRUSHED ALUMINUM FINISH STEEL HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE...
AC/BATTERY POWERED TYPE 15 3/4 INCH L X 5 3/4 INCH D X 10 1/2 INCH H SIZE WHITE FINISH STEEL HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL...
AC/BATTERY POWERED TYPE 17 INCH L X 5 INCH D X 14 3/4 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL...
AC/BATTERY POWERED TYPE 17 INCH L X 5 INCH D X 14 3/4 INCH H SIZE BLACK FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924,...
AC/BATTERY POWERED TYPE 17 INCH L X 5 INCH D X 14 3/4 INCH H SIZE WHITE FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924,...
AC/BATTERY POWERED TYPE 2 3/4 INCH W X 11 3/4 INCH H SIZE ANODIZED ALUMINUM FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101...
AC/BATTERY POWERED TYPE 2 3/4 INCH W X 11 3/4 INCH H SIZE WHITE FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL...
AC/BATTERY POWERED TYPE 2-3/4 INCH W X 11-3/4 INCH H SIZE WHITE FINISH EXTRUDED ALUMINUM HOUSING, CRYSTAL CLEAR ACRYLIC FACE PANEL ENCLOSURE MATERIAL UL 924, NFPA 101 APPROVAL ARCHITECTURAL APPLICATION...