Juno Lighting Group Incandescent Recessed Housing IC7

Description
DOUBLE WALL SQUARE HOUSING TYPE 7 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19 LAMP TYPE 100 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 10 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 10-5/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V IC MODEL
Datasheet
Description
DOUBLE WALL SQUARE HOUSING TYPE 7 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19 LAMP TYPE 100 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 10 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 10-5/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V IC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IC7 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
IC7
Incandescent Recessed Housing IC7
DOUBLE WALL SQUARE HOUSING TYPE 7 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19 LAMP TYPE 100 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 10 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE HORIZONTAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 10-5/8 INCH CEILING OPENING SIZE VOLTAGE RATING 120 V IC MODEL
  • DOUBLE WALL SQUARE HOUSING TYPE
  • 7 INCH
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • A19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 10 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • HORIZONTAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 10-5/8 INCH CEILING OPENING SIZE
  • VOLTAGE RATING 120 V
  • IC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC7
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details