Juno Lighting Group Incandescent Recessed Housing IC926

Description
DOUBLE WALL HOUSING, SLOPED CEILING RECESSED TYPE 7-5/8 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/MR16/R30/PA R30/PAR30L/PAR38 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED, SLOPED CEILING TYPE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 7-1/32 INCH X 6-11/16 INCH CEILING OPENING SIZE AIR-LOC[R] BRAND VOLTAGE RATING 120 V SERIES IC926 MODEL
Datasheet
Description
DOUBLE WALL HOUSING, SLOPED CEILING RECESSED TYPE 7-5/8 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/MR16/R30/PA R30/PAR30L/PAR38 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED, SLOPED CEILING TYPE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 7-1/32 INCH X 6-11/16 INCH CEILING OPENING SIZE AIR-LOC[R] BRAND VOLTAGE RATING 120 V SERIES IC926 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IC926 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
IC926
Incandescent Recessed Housing IC926
DOUBLE WALL HOUSING, SLOPED CEILING RECESSED TYPE 7-5/8 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/MR16/R30/PA R30/PAR30L/PAR38 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED, SLOPED CEILING TYPE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 7-1/32 INCH X 6-11/16 INCH CEILING OPENING SIZE AIR-LOC[R] BRAND VOLTAGE RATING 120 V SERIES IC926 MODEL
  • DOUBLE WALL HOUSING, SLOPED CEILING RECESSED TYPE
  • 7-5/8 INCH
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • A19/BR30/MR16/R30/PAR30/PAR30L/PAR38 LAMP TYPE
  • ALUMINUM HOUSING MATERIAL
  • INSULATED, SLOPED CEILING TYPE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 7-1/32 INCH X 6-11/16 INCH CEILING OPENING SIZE
  • AIR-LOC[R] BRAND
  • VOLTAGE RATING 120 V
  • SERIES IC926 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC926
Product Name Incandescent Recessed Housing
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details