Juno Lighting GroupLow Voltage Recessed HousingLRM6-23401
Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
6 7/8 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
4 INCH X 4 INCH GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE
6 7/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 2300 LUMEN
COLOR TEMPERATURE 4100 DEG K
VOLTAGE RATING 120 V
SIZE 14 3/8 INCH L X 10 INCH W
LRM8 MODEL
Juno Lighting Group
Done
Datasheet
Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
6 7/8 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
4 INCH X 4 INCH GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE
6 7/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 2300 LUMEN
COLOR TEMPERATURE 4100 DEG K
VOLTAGE RATING 120 V
SIZE 14 3/8 INCH L X 10 INCH W
LRM8 MODEL
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
6 7/8 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
4 INCH X 4 INCH GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE
6 7/8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 2300 LUMEN
COLOR TEMPERATURE 4100 DEG K
VOLTAGE RATING 120 V
SIZE 14 3/8 INCH L X 10 INCH W
LRM8 MODEL
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
6 7/8 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
4 INCH X 4 INCH GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE