Juno Lighting Group Fluorescent Recessed Housing ICPL926R-32W-E

Description
RECESSED DOWNLIGHT HOUSING TYPE 7 3/8 INCH REMODEL INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26/F32 TRT, 4 PIN LAMP TYPE 26/32 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6 1/2 INCH X 6 7/8 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND ICPL926R-32 MODEL
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE 7 3/8 INCH REMODEL INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26/F32 TRT, 4 PIN LAMP TYPE 26/32 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6 1/2 INCH X 6 7/8 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND ICPL926R-32 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - ICPL926R-32W-E - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
ICPL926R-32W-E
Fluorescent Recessed Housing ICPL926R-32W-E
RECESSED DOWNLIGHT HOUSING TYPE 7 3/8 INCH REMODEL INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26/F32 TRT, 4 PIN LAMP TYPE 26/32 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6 1/2 INCH X 6 7/8 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND ICPL926R-32 MODEL
  • RECESSED DOWNLIGHT HOUSING TYPE
  • 7 3/8 INCH
  • REMODEL INSTALLATION
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • F26/F32 TRT, 4 PIN LAMP TYPE
  • 26/32 W LAMP WATTAGE
  • 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 6 1/2 INCH X 6 7/8 INCH CEILING OPENING SIZE
  • AIR TIGHT
  • AIR-LOC[R] BRAND
  • ICPL926R-32 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ICPL926R-32W-E
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details