Juno Lighting GroupLow Voltage Recessed HousingL8-28402
Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
7 1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 2800 LUMEN
COLOR TEMPERATURE 4100 DEG K
VOLTAGE RATING 277 V
SIZE 18 1/2 INCH L X 13 1/8 INCH W
L8 MODEL
Juno Lighting Group
Done
Datasheet
Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
7 1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 2800 LUMEN
COLOR TEMPERATURE 4100 DEG K
VOLTAGE RATING 277 V
SIZE 18 1/2 INCH L X 13 1/8 INCH W
L8 MODEL
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
7 1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
8 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 2800 LUMEN
COLOR TEMPERATURE 4100 DEG K
VOLTAGE RATING 277 V
SIZE 18 1/2 INCH L X 13 1/8 INCH W
L8 MODEL
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
7 1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK, HEAVY GAUGE STEEL LOWER RING HOUSING MATERIAL
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT, (4) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE