Juno Lighting Group Incandescent Recessed Housing IC22-S

Description
ECONOMY RECESSED UNIVERSAL HOUSING TYPE 7-1/8 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BR30/BR40/R20/PA R16/PAR20/PAR30/PAR3 0L/PAR38 LAMP TYPE 90 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES SMALLER FOOTPRINT BAR HANGER IC MODEL
Datasheet
Description
ECONOMY RECESSED UNIVERSAL HOUSING TYPE 7-1/8 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BR30/BR40/R20/PA R16/PAR20/PAR30/PAR3 0L/PAR38 LAMP TYPE 90 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES SMALLER FOOTPRINT BAR HANGER IC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IC22-S - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
IC22-S
Incandescent Recessed Housing IC22-S
ECONOMY RECESSED UNIVERSAL HOUSING TYPE 7-1/8 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BR30/BR40/R20/PA R16/PAR20/PAR30/PAR3 0L/PAR38 LAMP TYPE 90 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES SMALLER FOOTPRINT BAR HANGER IC MODEL
  • ECONOMY RECESSED UNIVERSAL HOUSING TYPE
  • 7-1/8 INCH
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • A19/BR30/BR40/R20/PAR16/PAR20/PAR30/PAR30L/PAR38 LAMP TYPE
  • 90 W LAMP WATTAGE
  • 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • VOLTAGE RATING 120 V
  • INCLUDES SMALLER FOOTPRINT BAR HANGER
  • IC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC22-S
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details