Juno Lighting Group Incandescent Recessed Housing IC20-S

Description
UNIVERSAL RECESSED HOUSING TYPE 7-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BR30/R20/R30/PAR 20/PAR30/PAR30L LAMP TYPE 75 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5-5/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES SMALLER FOOTPRINT BAR HANGER IC MODEL
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE 7-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BR30/R20/R30/PAR 20/PAR30/PAR30L LAMP TYPE 75 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5-5/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES SMALLER FOOTPRINT BAR HANGER IC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IC20-S - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
IC20-S
Incandescent Recessed Housing IC20-S
UNIVERSAL RECESSED HOUSING TYPE 7-1/2 INCH UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BR30/R20/R30/PAR 20/PAR30/PAR30L LAMP TYPE 75 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5-5/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES SMALLER FOOTPRINT BAR HANGER IC MODEL
  • UNIVERSAL RECESSED HOUSING TYPE
  • 7-1/2 INCH
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • A19/BR30/R20/R30/PAR20/PAR30/PAR30L LAMP TYPE
  • 75 W LAMP WATTAGE
  • 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 5-5/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • VOLTAGE RATING 120 V
  • INCLUDES SMALLER FOOTPRINT BAR HANGER
  • IC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC20-S
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details