Juno Lighting Group Low Voltage Recessed Housing LRM6-28301

Description
DOWNLIGHT ROUGH-IN HOUSING TYPE 7-1/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 4 INCH X 4 INCH GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE INDY[TM] BRAND VOLTAGE RATING 120 V INTENSITY 2800 LUMEN COLOR TEMPERATURE IN KELVIN 3000 SIZE 14-3/8 INCH L X 10 INCH W
Datasheet
Description
DOWNLIGHT ROUGH-IN HOUSING TYPE 7-1/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 4 INCH X 4 INCH GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE INDY[TM] BRAND VOLTAGE RATING 120 V INTENSITY 2800 LUMEN COLOR TEMPERATURE IN KELVIN 3000 SIZE 14-3/8 INCH L X 10 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - LRM6-28301 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
LRM6-28301
Low Voltage Recessed Housing LRM6-28301
DOWNLIGHT ROUGH-IN HOUSING TYPE 7-1/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 4 INCH X 4 INCH GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE INDY[TM] BRAND VOLTAGE RATING 120 V INTENSITY 2800 LUMEN COLOR TEMPERATURE IN KELVIN 3000 SIZE 14-3/8 INCH L X 10 INCH W
  • DOWNLIGHT ROUGH-IN HOUSING TYPE
  • 7-1/8 INCH
  • REMODEL INSTALLATION
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 4 INCH X 4 INCH GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • INDY[TM] BRAND
  • VOLTAGE RATING 120 V
  • INTENSITY 2800 LUMEN
  • COLOR TEMPERATURE IN KELVIN 3000
  • SIZE 14-3/8 INCH L X 10 INCH W
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LRM6-28301
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details