Juno Lighting Group Incandescent Recessed Housing IC22

Description
UNIVERSAL RECESSED HOUSING TYPE 7-1/8 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/R/PAR30 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIR-LOC[R] BRAND VOLTAGE RATING 120 V SERIES IC22 MODEL
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE 7-1/8 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/R/PAR30 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIR-LOC[R] BRAND VOLTAGE RATING 120 V SERIES IC22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IC22 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
IC22
Incandescent Recessed Housing IC22
UNIVERSAL RECESSED HOUSING TYPE 7-1/8 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/R/PAR30 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIR-LOC[R] BRAND VOLTAGE RATING 120 V SERIES IC22 MODEL
  • UNIVERSAL RECESSED HOUSING TYPE
  • 7-1/8 INCH
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • A19/BR30/R/PAR30 LAMP TYPE
  • ALUMINUM HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • AIR-LOC[R] BRAND
  • VOLTAGE RATING 120 V
  • SERIES IC22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC22
Product Name Incandescent Recessed Housing
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details