Juno Lighting Group Low Voltage Recessed Housing IC44N

Description
UNIVERSAL RECESSED HOUSING TYPE 7-5/8 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION MR16 12 V 50 W LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT AIR-LOC[R] BRAND VOLTAGE RATING 120 V SERIES IC44 MODEL
Datasheet
Description
UNIVERSAL RECESSED HOUSING TYPE 7-5/8 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION MR16 12 V 50 W LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT AIR-LOC[R] BRAND VOLTAGE RATING 120 V SERIES IC44 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - IC44N - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
IC44N
Low Voltage Recessed Housing IC44N
UNIVERSAL RECESSED HOUSING TYPE 7-5/8 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION MR16 12 V 50 W LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT AIR-LOC[R] BRAND VOLTAGE RATING 120 V SERIES IC44 MODEL
  • UNIVERSAL RECESSED HOUSING TYPE
  • 7-5/8 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • MR16 12 V 50 W LAMP TYPE
  • ALUMINUM HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC TRANSFORMER TYPE
  • PRE WIRED WITH (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (6) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 4-1/2 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • AIR-LOC[R] BRAND
  • VOLTAGE RATING 120 V
  • SERIES IC44 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC44N
Product Name Low Voltage Recessed Housing
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details