Juno Lighting GroupLow Voltage Recessed HousingLRM4-17302
Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
6 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
2 INCH X 3 3/4 INCH GALVANIZED STEEL, (6) 1/2 INCH KNOCKOUT JUNCTION BOX TYPE
4 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 1700 LUMEN
COLOR TEMPERATURE 3000 DEG K
VOLTAGE RATING 277 V
SIZE 16 INCH L X 8 1/2 INCH W
LRM4 MODEL
Juno Lighting Group
Done
Datasheet
Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
6 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
2 INCH X 3 3/4 INCH GALVANIZED STEEL, (6) 1/2 INCH KNOCKOUT JUNCTION BOX TYPE
4 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 1700 LUMEN
COLOR TEMPERATURE 3000 DEG K
VOLTAGE RATING 277 V
SIZE 16 INCH L X 8 1/2 INCH W
LRM4 MODEL
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
6 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
2 INCH X 3 3/4 INCH GALVANIZED STEEL, (6) 1/2 INCH KNOCKOUT JUNCTION BOX TYPE
4 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
INTENSITY 1700 LUMEN
COLOR TEMPERATURE 3000 DEG K
VOLTAGE RATING 277 V
SIZE 16 INCH L X 8 1/2 INCH W
LRM4 MODEL
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
6 INCH
REMODEL INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
LED LAMP TYPE
INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL
4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
2 INCH X 3 3/4 INCH GALVANIZED STEEL, (6) 1/2 INCH KNOCKOUT JUNCTION BOX TYPE