DOUBLE WALL HOUSING TYPE
7-5/8 INCH
UL, CUL, CSA APPROVAL
DAMP/WET LOCATION APPLICATION
A19/BR30/MR16/R30/PA
R30/PAR30L/PAR38 LAMP TYPE
90 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
INSULATED, SLOPED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
7-1/32 INCH X 6-11/16 INCH CEILING OPENING SIZE
AIRTIGHT
VOLTAGE RATING 120 V
INCLUDES PUSH-IN ELECTRICAL CONNECTOR
IC926 MODEL
Juno Lighting Group
Done
Datasheet
Description
DOUBLE WALL HOUSING TYPE
7-5/8 INCH
UL, CUL, CSA APPROVAL
DAMP/WET LOCATION APPLICATION
A19/BR30/MR16/R30/PA
R30/PAR30L/PAR38 LAMP TYPE
90 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
INSULATED, SLOPED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
7-1/32 INCH X 6-11/16 INCH CEILING OPENING SIZE
AIRTIGHT
VOLTAGE RATING 120 V
INCLUDES PUSH-IN ELECTRICAL CONNECTOR
IC926 MODEL
DOUBLE WALL HOUSING TYPE
7-5/8 INCH
UL, CUL, CSA APPROVAL
DAMP/WET LOCATION APPLICATION
A19/BR30/MR16/R30/PA
R30/PAR30L/PAR38 LAMP TYPE
90 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
INSULATED, SLOPED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
7-1/32 INCH X 6-11/16 INCH CEILING OPENING SIZE
AIRTIGHT
VOLTAGE RATING 120 V
INCLUDES PUSH-IN ELECTRICAL CONNECTOR
IC926 MODEL
DOUBLE WALL HOUSING TYPE
7-5/8 INCH
UL, CUL, CSA APPROVAL
DAMP/WET LOCATION APPLICATION
A19/BR30/MR16/R30/PAR30/PAR30L/PAR38 LAMP TYPE
90 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
INSULATED, SLOPED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE