Juno Lighting Group Incandescent Recessed Housing IC25

Description
SHALLOW UNIVERSAL HOUSING TYPE 5-3/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION BR30/R20/PAR20/PAR30 /PAR30L LAMP TYPE 50 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5-5/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V IC MODEL
Datasheet
Description
SHALLOW UNIVERSAL HOUSING TYPE 5-3/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION BR30/R20/PAR20/PAR30 /PAR30L LAMP TYPE 50 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5-5/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V IC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IC25 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
IC25
Incandescent Recessed Housing IC25
SHALLOW UNIVERSAL HOUSING TYPE 5-3/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION BR30/R20/PAR20/PAR30 /PAR30L LAMP TYPE 50 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 5-5/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V IC MODEL
  • SHALLOW UNIVERSAL HOUSING TYPE
  • 5-3/4 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • BR30/R20/PAR20/PAR30/PAR30L LAMP TYPE
  • 50 W LAMP WATTAGE
  • 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 5-5/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • VOLTAGE RATING 120 V
  • IC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC25
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details