Juno Lighting Group Incandescent Recessed Housing IC23-W

Description
ECONOMY RECESSED UNIVERSAL HOUSING TYPE 7-1/8 INCH UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/BR40/R20/PA R16/PAR20/PAR30/PAR3 0L/PAR38 LAMP TYPE 90 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES FLOATING SOCKET AND PUSH-IN ELECTRICAL CONNECTOR IC MODEL
Datasheet
Description
ECONOMY RECESSED UNIVERSAL HOUSING TYPE 7-1/8 INCH UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/BR40/R20/PA R16/PAR20/PAR30/PAR3 0L/PAR38 LAMP TYPE 90 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES FLOATING SOCKET AND PUSH-IN ELECTRICAL CONNECTOR IC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IC23-W - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
IC23-W
Incandescent Recessed Housing IC23-W
ECONOMY RECESSED UNIVERSAL HOUSING TYPE 7-1/8 INCH UL, CUL, CSA APPROVAL DAMP/WET LOCATION APPLICATION A19/BR30/BR40/R20/PA R16/PAR20/PAR30/PAR3 0L/PAR38 LAMP TYPE 90 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES FLOATING SOCKET AND PUSH-IN ELECTRICAL CONNECTOR IC MODEL
  • ECONOMY RECESSED UNIVERSAL HOUSING TYPE
  • 7-1/8 INCH
  • UL, CUL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • A19/BR30/BR40/R20/PAR16/PAR20/PAR30/PAR30L/PAR38 LAMP TYPE
  • 90 W LAMP WATTAGE
  • 0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL FRAME HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • VOLTAGE RATING 120 V
  • INCLUDES FLOATING SOCKET AND PUSH-IN ELECTRICAL CONNECTOR
  • IC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC23-W
Product Name Incandescent Recessed Housing
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details