Juno Lighting Group Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE... | |
| 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING LED LAMP... | |
| 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER, 2 3/8 INCH OD TENON... | |
| 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF BALLAST... | |
| 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE... | |
| 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, QUAD... | |
| 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING LED LAMP... | |
| 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER, 2 3/8 INCH OD TENON... | |
| 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE GRAY POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE... | |
| 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER, 2 3/8 INCH OD TENON... | |
| 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE... | |
| 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING LED LAMP... | |
| 11 INCH W X 8 5/8 INCH D X 8 3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER, 2 3/8 INCH OD TENON... | |
| 11 INCH W X 8-5/8 INCH D X 8-3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER, 2-3/8 INCH OD TENON MOUNTING HPF, PULSE... | |
| 11-3/4 INCH L X 5 INCH D X 47-3/4 INCH H SIZE WHITE FINISH UL, CSA, ETL APPROVAL DAMP LOCATION APPLICATION T-BAR/SCREW SLOT GRID MOUNTING LED LUMINAIRE LED LAMP TYPE... | |
| 23 3/4 INCH L X 23 3/4 INCH W X 14 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL T-BAR CEILING MOUNTING MAGNETIC, HPF... | |
| 23 3/4 INCH L X 23 3/4 INCH W X 14 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL T-BAR CEILING MOUNTING PULSE START,... | |
| 23 3/4 INCH L X 23 3/4 INCH W X 6 5/8 INCH H SIZE WHITE FINISH UL, CSA APPROVAL T-BAR MOUNTING LED LUMINAIRE LED LAMP TYPE 120 V INPUT... | |
| 23 3/4 INCH L X 23 3/4 INCH W X 6 5/8 INCH H SIZE WHITE FINISH UL, CSA APPROVAL T-BAR MOUNTING LED LUMINAIRE LED LAMP TYPE 277 V INPUT... | |
| 23 3/4 INCH L X 23 3/4 INCH W X 6 5/8 INCH H SIZE WHITE FINISH UL, CSA APPROVAL T-BAR MOUNTING LED LUMINAIRE LED LAMP TYPE 347 V INPUT... | |
| 23 3/4 INCH L X 23 3/4 INCH W X 9 INCH H SIZE WHITE FINISH UL, CSA APPROVAL T-BAR/SCREW SLOT GRID MOUNTING LED LUMINAIRE LED LAMP TYPE 120 V... | |
| 23 3/4 INCH L X 23 3/4 INCH W X 9 INCH H SIZE WHITE FINISH UL, CSA APPROVAL T-BAR/SCREW SLOT GRID MOUNTING LED LUMINAIRE LED LAMP TYPE 277 V... | |
| 23 3/4 INCH L X 23 3/4 INCH W X 9 INCH H SIZE WHITE FINISH UL, CSA APPROVAL T-BAR/SCREW SLOT GRID MOUNTING LED LUMINAIRE LED LAMP TYPE 347 V... | |
| 23-3/4 INCH L X 6-5/8 INCH H SIZE WHITE FINISH UL, CSA, ETL APPROVAL T-BAR MOUNTING LED LUMINAIRE LED LAMP TYPE 120 VAC AT 50/60 HZ INPUT VOLTAGE COLD ROLLED... | |
| 4.5 INCH L X 9 INCH H SIZE SILVER FINISH UL 1598, CSA C22.2 APPROVAL WET LOCATION APPLICATION SURFACE MOUNTING PARKING GARAGE LUMINAIRE LED LAMP TYPE 54 W LAMP WATTAGE... | |
| ADJUSTABLE PULL DOWN RECESSED ROUGH IN HOUSING TYPE 11 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 45 TO 150 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY... | |
| ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 10 7/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 45 TO 150 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL... | |
| ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 10 7/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING... | |
| ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 45 TO 150 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL... | |
| ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING... | |
| ADJUSTABLE RECESSED ROUGH IN HOUSING TYPE 14 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING... | |
| ADJUSTABLE SEMI-RECESSED ROUGH IN HOUSING TYPE 7 5/16 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 45 TO 150 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING HOUSING... | |
| AMBER FINISH 6 INCH 3 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED MR16CG LAMP TYPE TRAC-MASTER[R] BRAND STYLE... | |
| AMBER STORM GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH 9 1/4 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES... | |
| ANGLE CUT CONE TYPE 9 INCH DIA X 14 1/8 INCH H SIZE SPECULAR CLEAR ALZAK[R] CONE FINISH INDY[T] P9A SERIES INCANDESCENT INTERNALLY ADJUSTABLE LOW GLARE ACCENT AND TASK LIGHTING... | |
| BAFFLE REFLECTOR TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 7 1/4 INCH DIA X 12 1/8 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] P8D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON... | |
| BAFFLE REFLECTOR TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 7 1/4 INCH DIA X 12 1/8 INCH H SIZE WHITE ALZAK[R] BAFFLE FINISH INDY[T] P8D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON... | |
| BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 5 1/2 INCH DIA X 12 1/8 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] P6D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON UL,... | |
| BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 5 1/2 INCH DIA X 12 1/8 INCH H SIZE WHITE ALZAK[R] BAFFLE FINISH INDY[T] P6D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON UL,... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q BASE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 120 TO 277... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC BALLAST TYPE YES LAMP INCLUDED E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 35 W LAMP WATTAGE EXTRUDED ALUMINUM... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC BALLAST TYPE YES LAMP INCLUDED E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE EXTRUDED ALUMINUM... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE EXTRUDED... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE EXTRUDED ALUMINUM... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE EXTRUDED ALUMINUM... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE EXTRUDED ALUMINUM... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50 W LAMP... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE EXTRUDED ALUMINUM... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50 W LAMP... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, QUAD TAP BALLAST TYPE E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING... | |
| BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q BASE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL 120 TO 277... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC BALLAST TYPE YES LAMP INCLUDED E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE EXTRUDED ALUMINUM... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC BALLAST TYPE YES LAMP INCLUDED E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE EXTRUDED ALUMINUM... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE EXTRUDED... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE EXTRUDED ALUMINUM... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE EXTRUDED ALUMINUM... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE EXTRUDED ALUMINUM... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50 W LAMP... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, QUAD TAP BALLAST TYPE E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED E17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE... | |
| BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE EXTRUDED... | |
| COBALT FINISH 6 INCH 3 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED MR16CG LAMP TYPE TRAC-MASTER[R] BRAND STYLE... | |
| FROST FINISH 6 INCH 3 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED MR16CG LAMP TYPE TRAC-MASTER[R] BRAND STYLE... | |
| GLASS SHADE MATERIAL AMBER DRIFT FINISH 5 1/2 INCH DIA 4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED... | |
| GLASS SHADE MATERIAL AMBER DRIFT FINISH 5 1/2 INCH DIA 4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED... | |
| GLASS SHADE MATERIAL BLUE FINISH 10 INCH 6-5/8 INCH 48 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM PORCELAIN... | |
| GLASS SHADE MATERIAL COBALT FINISH 3 1/8 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP... | |
| GLASS SHADE MATERIAL COBALT FINISH 3 1/8 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN... | |
| GLASS SHADE MATERIAL COBALT FINISH 4 INCH DIA 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP... | |
| GLASS SHADE MATERIAL COBALT FINISH 4 INCH DIA 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG... | |
| GLASS SHADE MATERIAL COBALT FINISH 5 1/2 INCH DIA 4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED... | |
| GLASS SHADE MATERIAL COBALT FINISH 5 1/2 INCH DIA 4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4... | |
| GLASS SHADE MATERIAL COBALT GLOSS FINISH 4 INCH 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP... | |
| GLASS SHADE MATERIAL COBALT GLOSS FINISH 4 INCH 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG... | |
| GLASS SHADE MATERIAL GLACIER FINISH 4 INCH 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE... | |
| GLASS SHADE MATERIAL GLACIER FINISH 4 INCH 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG LAMP... | |
| GLASS SHADE MATERIAL GLACIER FINISH 4-5/8 INCH 5-1/2 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE... | |
| GLASS SHADE MATERIAL ICE FINISH 4 5/8 INCH DIA 5 1/2 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED... | |
| GLASS SHADE MATERIAL ICE FINISH 4 INCH 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE... | |
| GLASS SHADE MATERIAL INFERNO FINISH 3 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE... | |
| GLASS SHADE MATERIAL INFERNO FINISH 4 INCH 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE... | |
| GLASS SHADE MATERIAL INFERNO FINISH 4 INCH 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG LAMP... | |
| GLASS SHADE MATERIAL INFERNO FINISH 4-5/8 INCH 5-1/2 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE... | |
| GLASS SHADE MATERIAL MAIZE FINISH 2 3/4 INCH DIA 8 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED... | |
| GLASS SHADE MATERIAL MAIZE FINISH 2 3/4 INCH DIA 8 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4... | |
| GLASS SHADE MATERIAL MAIZE FINISH 3 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE... | |
| GLASS SHADE MATERIAL MAIZE FINISH 5 1/2 INCH 5 3/4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED... | |
| GLASS SHADE MATERIAL MAIZE FINISH 5 1/2 INCH 5 3/4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4... | |
| GLASS SHADE MATERIAL NIGHT BLUE FINISH 5 1/2 INCH DIA 4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED... | |
| GLASS SHADE MATERIAL OPAL FINISH 2 3/4 INCH DIA 8 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED... | |
| GLASS SHADE MATERIAL OPAL FINISH 2 3/4 INCH DIA 8 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4... | |
| GLASS SHADE MATERIAL OPAL FINISH 3 1/8 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP... | |
| GLASS SHADE MATERIAL OPAL FINISH 3 1/8 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN... | |
| GLASS SHADE MATERIAL OPAL FINISH 3 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE... | |
| GLASS SHADE MATERIAL OPAL FINISH 4 5/8 INCH DIA 5 1/2 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED... | |
| GLASS SHADE MATERIAL OPAL FINISH 4 INCH DIA 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP... | |
| GLASS SHADE MATERIAL OPAL FINISH 4 INCH DIA 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG... | |
| GLASS SHADE MATERIAL OPAL FINISH 4 INCH 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE... | |
| GLASS SHADE MATERIAL OPAL FINISH 4 INCH 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG LAMP... | |
| GLASS SHADE MATERIAL OPAL FINISH 5 1/2 INCH DIA 4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED... | |
| GLASS SHADE MATERIAL OPAL FINISH 5 1/2 INCH DIA 4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4... | |
| GLASS SHADE MATERIAL OPAL FINISH 5 1/2 INCH 5 3/4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED... | |
| GLASS SHADE MATERIAL OPAL FINISH 5 1/2 INCH 5 3/4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4... | |
| GLASS SHADE MATERIAL PISTACHIO FINISH 3 1/8 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP... | |
| GLASS SHADE MATERIAL PISTACHIO FINISH 3 1/8 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN... | |
| GLASS SHADE MATERIAL PISTACHIO FINISH 3 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE... | |
| GLASS SHADE MATERIAL PISTACHIO FINISH 4 INCH DIA 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP... | |
| GLASS SHADE MATERIAL ROUGE FINISH 3 1/8 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP... | |
| GLASS SHADE MATERIAL ROUGE FINISH 3 1/8 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN... | |
| GLASS SHADE MATERIAL ROUGE FINISH 4 INCH DIA 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP... | |
| GLASS SHADE MATERIAL ROUGE FINISH 4 INCH DIA 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG... | |
| GLASS SHADE MATERIAL SUNSET GOLD FINISH 3 1/8 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED... | |
| GLASS SHADE MATERIAL SUNSET GOLD FINISH 3 1/8 INCH 7 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4... | |
| GLASS SHADE MATERIAL SUNSET GOLD FINISH 4 5/8 INCH DIA 5 1/2 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP... | |
| GLASS SHADE MATERIAL SUNSET GOLD FINISH 4 INCH DIA 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED... | |
| GLASS SHADE MATERIAL SUNSET GOLD FINISH 4 INCH DIA 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4... | |
| GLASS SHADE MATERIAL SUNSET GOLD FINISH 5 1/2 INCH DIA 4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED... | |
| GLASS SHADE MATERIAL WHITE FINISH 10 INCH 6-5/8 INCH 48 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM PORCELAIN... | |
| LENSED RECESSED DOWNLIGHT HOUSING TYPE 9 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION T4 TUNGSTEN HALOGEN LAMP TYPE 150 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY... | |
| LENSED RECESSED DOWNLIGHT HOUSING TYPE 9 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION T4 TUNGSTEN HALOGEN LAMP TYPE 250 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY... | |
| LENSED RECESSED DOWNLIGHT HOUSING TYPE 9 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION T4 TUNGSTEN HALOGEN LAMP TYPE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING... | |
| NOMEX[R] MATERIAL FROST FINISH 4 3/8 INCH 9 5/8 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP... | |
| NOMEX[R] MATERIAL FROST FINISH 4 3/8 INCH 9 5/8 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG... | |
| OPEN DEEP CONE TYPE 6 INCH DIA X 12 1/8 INCH H SIZE SATIN CLEAR ALZAK[R] CONE FINISH INDY[T] P6D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON UL, CUL APPROVAL DAMP... | |
| OPEN DEEP CONE TYPE 6 INCH DIA X 12 1/8 INCH H SIZE SPECULAR CLEAR ALZAK[R] CONE FINISH INDY[T] P6D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON UL, CUL APPROVAL DAMP... | |
| OPEN DEEP CONE TYPE 6 INCH DIA X 12 1/8 INCH H SIZE WHITE ALZAK[R] CONE FINISH INDY[T] P6D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION... | |
| OPEN DEEP CONE TYPE 7 3/8 INCH DIA X 12 1/8 INCH H SIZE SPECULAR CLEAR ALZAK[R] CONE FINISH INDY[T] P8D SERIES VERTICAL INCANDESCENT DOWNLIGHT USED ON UL, CUL APPROVAL... | |
| POLYCARBONATE MATERIAL BLUE FINISH 4-1/8 INCH 4-INCH 48 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN LAMP TYPE GY6.35 BI-PIN LAMP BASE... | |
| POLYCARBONATE MATERIAL ORANGE PEEL FINISH 4 3/8 INCH 9 5/8 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED... | |
| POLYCARBONATE MATERIAL ORANGE PEEL FINISH 4 3/8 INCH 9 5/8 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4... | |
| POLYCARBONATE MATERIAL PARCHMENT FINISH 4 3/8 INCH 9 5/8 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP... | |
| POLYCARBONATE MATERIAL PARCHMENT FINISH 4 3/8 INCH 9 5/8 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN/MR16CG... | |
| POLYCARBONATE MATERIAL WHITE FINISH 4-1/8 INCH 4-INCH 48 INCH WIRE LENGTH UL, CUL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP INCLUDED T4 HALOGEN LAMP TYPE GY6.35 BI-PIN LAMP BASE... | |
| RADIANT RED GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH 9 1/4 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES... | |
| RECESSED DOWNLIGHT HOUSING TYPE 7 1/2 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F13 QT, 4 PIN LAMP TYPE 13 W LAMP... | |
| RECESSED DOWNLIGHT HOUSING TYPE 7 1/2 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4 PIN LAMP TYPE 18 W LAMP... | |
| RECESSED DOWNLIGHT HOUSING TYPE 7 1/2 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4 PIN LAMP TYPE 26 W LAMP... | |
| RECESSED DOWNLIGHT HOUSING TYPE 7 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26 TRT, 4 PIN LAMP TYPE 26 W LAMP WATTAGE 0.032... | |
| RECESSED DOWNLIGHT HOUSING TYPE 7 1/4 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4 PIN LAMP TYPE 18 W LAMP... | |
| RECESSED DOWNLIGHT HOUSING TYPE 7-1/4 INCH NEW CONSTRUCTION INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26/F32/F42 TRT, 4-PIN LAMP TYPE 26/32/42 W LAMP... | |
| RECESSED DOWNLIGHT HOUSING TYPE 7-1/4 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F13 TRT/QT, 4-PIN LAMP TYPE 13 W LAMP WATTAGE... | |
| RECESSED DOWNLIGHT HOUSING TYPE 7-1/4 INCH REMODEL INSTALLATION UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F26/F32/F42 TRT, 4-PIN LAMP TYPE 26/32/42 W LAMP WATTAGE... | |
| RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 45 TO 150 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL... | |
| RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER RING... | |
| RECESSED HOUSING TYPE 4 OR 3 INCH NOMINAL APERTURE SIZE INCLUDES (3) TC1, (1) TC18-184B-WH AND 4 PANEL SWITCH (RECESSED SWITCH COVER) RCM MODEL | |
| RECESSED HOUSING TYPE 5 INCH NOMINAL APERTURE SIZE INCLUDES (4) TC20 AND 4 PANEL SWITCH (RECESSED SWITCH COVER) RCM MODEL | |
| RECESSED HOUSING TYPE 6 INCH NOMINAL APERTURE SIZE INCLUDES (4) TC2 AND 4 PANEL SWITCH (RECESSED SWITCH COVER) RCM MODEL | |
| REFLECTOR TRIM TYPE 6 INCH W X 12 1/8 INCH H SIZE BLACK TRIM FINISH INDY[T] P6A SERIES PAR38 INCANDESCENT SQUARE INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON UL,... | |
| REFLECTOR TRIM TYPE 6 INCH W X 12 1/8 INCH H SIZE WHITE TRIM FINISH INDY[T] P6A SERIES PAR38 INCANDESCENT SQUARE INTERNALLY ADJUSTABLE ACCENT AND TASK LIGHTING USED ON UL,... | |
| SINGLE WALL DOWNLIGHT HOUSING TYPE 7 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F13 QT, 4 PIN LAMP TYPE 13 W LAMP WATTAGE... | |
| SINGLE WALL DOWNLIGHT HOUSING TYPE 7 1/2 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4 PIN LAMP TYPE 18 W LAMP WATTAGE... | |
| SINGLE WALL DOWNLIGHT HOUSING TYPE 7 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F13 QT, 4 PIN LAMP TYPE 13 W LAMP WATTAGE... | |
| SINGLE WALL DOWNLIGHT HOUSING TYPE 7 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F18 TRT, 4 PIN LAMP TYPE 18 W LAMP WATTAGE... | |
| SPREAD LENS WALL WASH WITH LOWER CONE TYPE ALUMINUM CONE MATERIAL 7 3/8 INCH DIA X 12 1/8 INCH H SIZE SATIN CLEAR ALZAK[R] CONE FINISH INDY[T] P8 SERIES INCANDESCENT... | |
| SPREAD LENS WALL WASH WITH LOWER CONE TYPE ALUMINUM CONE MATERIAL 7 3/8 INCH DIA X 12 1/8 INCH H SIZE SPECULAR CLEAR ALZAK[R] CONE FINISH INDY[T] P8 SERIES INCANDESCENT... | |
| SPREAD LENS WALL WASH WITH LOWER CONE TYPE ALUMINUM CONE MATERIAL 7 3/8 INCH DIA X 12 1/8 INCH H SIZE SPECULAR GOLD ALZAK[R] CONE FINISH INDY[T] P8 SERIES INCANDESCENT... | |
| SPUN STEEL METAL SHADE MATERIAL SILVER FINISH 4 INCH 9 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 37 W WATTAGE YES LAMP INCLUDED T4... | |
| SPUN STEEL METAL SHADE MATERIAL SILVER FINISH 5 1/2 INCH DIA 4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 50 W WATTAGE YES LAMP... | |
| SPUN STEEL METAL SHADE MATERIAL SILVER FINISH 5-1/2 INCH 4 INCH 78 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED... | |
| SUNDAE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH 9 1/4 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP... | |
| SUNDAE GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 1/4 INCH 9 1/4 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP... | |
| TORTOISE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 1/4 INCH DIA 14 3/4 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES... | |
| TORTOISE GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 4 1/4 INCH DIA 14 3/4 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES... | |
| WALL WASH RECESSED ROUGH IN HOUSING TYPE 12 1/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION PAR38 LAMP TYPE 45 TO 150 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE... |
| << Prev | Next >> |