SINGLE WALL RECESSED HOUSING TYPE
7-1/2 INCH
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC DIMMING, HPF/NPF BALLAST TYPE
1 LAMP(S)
F26 TRT, 4-PIN LAMP TYPE
26 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
5-5/8 INCH CEILING OPENING SIZE
AIRTIGHT
SIZE 16-1/8 INCH L X 9-1/8 INCH W
ICPL MODEL
Juno Lighting Group
Done
Datasheet
Description
SINGLE WALL RECESSED HOUSING TYPE
7-1/2 INCH
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC DIMMING, HPF/NPF BALLAST TYPE
1 LAMP(S)
F26 TRT, 4-PIN LAMP TYPE
26 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
5-5/8 INCH CEILING OPENING SIZE
AIRTIGHT
SIZE 16-1/8 INCH L X 9-1/8 INCH W
ICPL MODEL
SINGLE WALL RECESSED HOUSING TYPE
7-1/2 INCH
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC DIMMING, HPF/NPF BALLAST TYPE
1 LAMP(S)
F26 TRT, 4-PIN LAMP TYPE
26 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
5-5/8 INCH CEILING OPENING SIZE
AIRTIGHT
SIZE 16-1/8 INCH L X 9-1/8 INCH W
ICPL MODEL
SINGLE WALL RECESSED HOUSING TYPE
7-1/2 INCH
UL, CUL, CSA APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC DIMMING, HPF/NPF BALLAST TYPE
1 LAMP(S)
F26 TRT, 4-PIN LAMP TYPE
26 W LAMP WATTAGE
0.032 INCH THK ALUMINUM HOUSING, 22 GAUGE DIE FORMED GALVANIZED STEEL MOUNTING FRAME HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PRE-WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR, (4) NON-METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE