Juno Lighting Group Fluorescent Recessed Housing ICPL413RE

Description
RECESSED DOWNLIGHT HOUSING TYPE 6 1/4 INCH REMODEL INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F13 TRT, 4 PIN LAMP TYPE 13 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4 3/8 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND WITH ENERGY STAR QUALIFIED ICPL413 MODEL
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE 6 1/4 INCH REMODEL INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F13 TRT, 4 PIN LAMP TYPE 13 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4 3/8 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND WITH ENERGY STAR QUALIFIED ICPL413 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - ICPL413RE - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
ICPL413RE
Fluorescent Recessed Housing ICPL413RE
RECESSED DOWNLIGHT HOUSING TYPE 6 1/4 INCH REMODEL INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) F13 TRT, 4 PIN LAMP TYPE 13 W LAMP WATTAGE 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE 4 3/8 INCH CEILING OPENING SIZE AIR TIGHT AIR-LOC[R] BRAND WITH ENERGY STAR QUALIFIED ICPL413 MODEL
  • RECESSED DOWNLIGHT HOUSING TYPE
  • 6 1/4 INCH
  • REMODEL INSTALLATION
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • F13 TRT, 4 PIN LAMP TYPE
  • 13 W LAMP WATTAGE
  • 0.032 INCH THK ALUMINUM HOUSING HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • PRE WIRED WITH (5) 1/2 INCH KNOCKOUT, (4) NON METALLIC SHEATHED CABLE CONNECTOR JUNCTION BOX TYPE
  • 4 3/8 INCH CEILING OPENING SIZE
  • AIR TIGHT
  • AIR-LOC[R] BRAND
  • WITH ENERGY STAR QUALIFIED
  • ICPL413 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ICPL413RE
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details