Juno Lighting Group Area/Roadway Light LS1A244KUN5BZ

Description
BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL POLE MOUNTING LED LAMP TYPE 254 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE 5, SQUARE DISTRIBUTION/BEAM SPREAD TEMPERED GLASS LENS REFRACTOR/LENS TYPE AREOS[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 22 INCH W X 5.625 INCH D COLOR TEMPERATURE 4500 DEG K COLOR RENDERING INDEX 80 LS1 MODEL
Datasheet
Description
BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL POLE MOUNTING LED LAMP TYPE 254 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE 5, SQUARE DISTRIBUTION/BEAM SPREAD TEMPERED GLASS LENS REFRACTOR/LENS TYPE AREOS[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 22 INCH W X 5.625 INCH D COLOR TEMPERATURE 4500 DEG K COLOR RENDERING INDEX 80 LS1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - LS1A244KUN5BZ - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
LS1A244KUN5BZ
Area/Roadway Light LS1A244KUN5BZ
BRONZE POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL POLE MOUNTING LED LAMP TYPE 254 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE 5, SQUARE DISTRIBUTION/BEAM SPREAD TEMPERED GLASS LENS REFRACTOR/LENS TYPE AREOS[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 32 INCH L X 22 INCH W X 5.625 INCH D COLOR TEMPERATURE 4500 DEG K COLOR RENDERING INDEX 80 LS1 MODEL
  • BRONZE POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • POLE MOUNTING
  • LED LAMP TYPE
  • 254 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • TYPE 5, SQUARE DISTRIBUTION/BEAM SPREAD
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • AREOS[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 32 INCH L X 22 INCH W X 5.625 INCH D
  • COLOR TEMPERATURE 4500 DEG K
  • COLOR RENDERING INDEX 80
  • LS1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LS1A244KUN5BZ
Product Name Area/Roadway Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details