Juno Lighting Group Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| 10-3/4 INCH L X 4-3/8 INCH W X 4-1/8 INCH D SIZE BLACK COLOR 12 V VOLTAGE RATING 20 W POWER RATING TRAC 12[TM] BRAND TL575 MODEL | |
| 10-3/4 INCH L X 4-3/8 INCH W X 4-1/8 INCH D SIZE BLACK COLOR 12 V VOLTAGE RATING 40 W POWER RATING TRAC 12[TM] BRAND INCLUDES 6 FT CORD AND... | |
| 10-3/4 INCH L X 4-3/8 INCH W X 4-1/8 INCH D SIZE BLACK COLOR 12 V VOLTAGE RATING 40 W POWER RATING TRAC 12[TM] BRAND TL575 MODEL | |
| 10-3/4 INCH L X 4-3/8 INCH W X 4-1/8 INCH D SIZE BLACK COLOR 12 V VOLTAGE RATING 75 W POWER RATING TRAC 12[TM] BRAND INCLUDES 6 FT CORD AND... | |
| 10-3/4 INCH L X 4-3/8 INCH W X 4-1/8 INCH D SIZE BLACK COLOR 12 V VOLTAGE RATING 75 W POWER RATING TRAC 12[TM] BRAND TL575 MODEL | |
| 10-3/4 INCH L X 4-3/8 INCH W X 4-1/8 INCH D SIZE BLACK COLOR 24 V VOLTAGE RATING 250 VA POWER RATING TRAC 12[TM] BRAND TL553N MODEL | |
| 18 GAUGE DIE FORMED STEEL MATERIAL 5 1/2 INCH L X 1 1/2 INCH W X 1 1/16 INCH H SIZE BLACK COLOR JUNO[R] TRAC 12 LED FIXTURE, LOW WATTAGE... | |
| 18 GAUGE DIE FORMED STEEL MATERIAL 5 1/2 INCH L X 1 1/2 INCH W X 1 1/16 INCH H SIZE WHITE COLOR JUNO[R] TRAC 12 LED FIXTURE, LOW WATTAGE... | |
| 18 GAUGE DIE FORMED STEEL MATERIAL 5-1/2 INCH L X 1-1/2 INCH W X 1-1/16 INCH H SIZE BLACK COLOR LED FIXTURE, LOW WATTAGE INCANDESCENT LOAD USED ON 120 V... | |
| 18 GAUGE DIE FORMED STEEL MATERIAL 5-1/2 INCH L X 1-1/2 INCH W X 1-1/16 INCH H SIZE WHITE COLOR LED FIXTURE, LOW WATTAGE INCANDESCENT LOAD USED ON 120 V... | |
| 2 1/16 INCH W X 4 5/16 INCH H SIZE SATIN NICKEL COLOR LED QJS FIXTURE/PENDANT USED ON 12 V VOLTAGE RATING 60 W POWER RATING JUNO[R] BRAND | |
| 2 1/16 INCH W X 4 5/16 INCH H SIZE SATIN NICKEL COLOR QJS FIXTURE/PENDANT USED ON 12 V VOLTAGE RATING 75 W POWER RATING MONOLINE[R] BRAND | |
| 2 1/16 INCH W X 4 5/16 INCH H SIZE VINTAGE BRONZE COLOR LED QJS FIXTURE/PENDANT USED ON 12 V VOLTAGE RATING 60 W POWER RATING JUNO[R] BRAND | |
| 2 1/16 INCH W X 4 5/16 INCH H SIZE VINTAGE BRONZE COLOR QJS FIXTURE/PENDANT USED ON 12 V VOLTAGE RATING 75 W POWER RATING MONOLINE[R] BRAND | |
| 2-5/8 INCH L X 1-7/16 INCH W X 1 INCH H SIZE 902QJ MONOPOINT USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 60 W POWER RATING INCLUDES THERMAL PROTECTION... | |
| 2-5/8 INCH L X 1-7/16 INCH W X 1 INCH H SIZE 902QJ MONOPOINT USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING INCLUDES THERMAL PROTECTION... | |
| 3 5/8 INCH W X 3 1/2 INCH D X 8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING... | |
| 3 5/8 INCH W X 3 7/8 INCH D X 10 1/2 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/12 V SECONDARY VOLTAGE... | |
| 3-1/2 INCH W X 3 INCH D X 9 INCH H SIZE BLACK COLOR 12 V VOLTAGE RATING 10 W POWER RATING TRAC 12[TM] BRAND INPUT CURRENT 0.21 AMPERE OPERATING... | |
| 3-1/2 INCH W X 3 INCH D X 9 INCH H SIZE BLACK COLOR 12 V VOLTAGE RATING 25 W POWER RATING TRAC 12[TM] BRAND INPUT CURRENT 0.31 AMPERE OPERATING... | |
| 3-1/2 INCH W X 3 INCH D X 9 INCH H SIZE BLACK COLOR 12 V VOLTAGE RATING 60 W POWER RATING TRAC 12[TM] BRAND INPUT CURRENT 0.51 AMPERE OPERATING... | |
| 3-1/8 INCH L X 1-1/2 INCH H SIZE BLACK COLOR 12 V VOLTAGE RATING 60 W POWER RATING TRAC 12[TM] BRAND APPROVAL UL, CSA INCLUDES 10 FT 2-WIRE CORD AND... | |
| 3-1/8 INCH L X 1-1/2 INCH H SIZE WHITE COLOR 12 V VOLTAGE RATING 60 W POWER RATING TRAC 12[TM] BRAND APPROVAL UL, CSA INCLUDES 10 FT 2-WIRE CORD AND... | |
| 3-5/8 INCH W X 3-1/2 INCH D X 8 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING... | |
| 3-5/8 INCH W X 3-1/2 INCH D X 8 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING... | |
| 3-5/8 INCH W X 3-7/8 INCH D X 10-1/2 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 150 W POWER RATING... | |
| 4 1/4 INCH W X 4 INCH D X 8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/24 V SECONDARY VOLTAGE RATING 240... | |
| 4 1/4 INCH W X 4 INCH D X 8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/24 V SECONDARY VOLTAGE RATING 240... | |
| 4 3/8 INCH W X 4 1/8 INCH D X 10 3/4 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE... | |
| 4 3/8 INCH W X 4 INCH D X 7 7/8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING... | |
| 4-3/8 INCH W X 4 INCH D X 7-7/8 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 240 W POWER RATING... | |
| 4-3/8 INCH W X 4 INCH D X 7-7/8 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/12 V SECONDARY VOLTAGE RATING 240 W POWER RATING... | |
| 4-3/8 INCH W X 4-1/8 INCH D X 10-3/4 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING... | |
| 4-3/8 INCH W X 4-1/8 INCH D X 10-3/4 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/12 V SECONDARY VOLTAGE RATING 300 W POWER RATING... | |
| 4-7/8 INCH L X 2 INCH W X 1-3/8 INCH H SIZE BLACK COLOR TL43 MONOPOINT AND ON/OFF SWITCH USED ON 12 V VOLTAGE RATING 60 W POWER RATING TRAC... | |
| 4-7/8 INCH L X 2 INCH W X 1-3/8 INCH H SIZE WHITE COLOR TL43 MONOPOINT AND ON/OFF SWITCH USED ON 12 V VOLTAGE RATING 60 W POWER RATING TRAC... | |
| 5 3/8 INCH W X 5 1/8 INCH D X 11 1/2 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/24 V SECONDARY VOLTAGE... | |
| 5 3/8 INCH W X 5 1/8 INCH D X 11 1/2 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/24 V SECONDARY VOLTAGE... | |
| 5 3/8 INCH W X 5 1/8 INCH D X 11 3/8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE... | |
| 5 INCH L X 4-3/4 INCH W X 2-1/8 INCH H SIZE BLACK COLOR 12 V VOLTAGE RATING 150 W POWER RATING TRAC 12[TM] BRAND APPROVAL UL, CSA TL546 MODEL... | |
| 5 INCH L X 4-3/4 INCH W X 2-1/8 INCH H SIZE WHITE COLOR 12 V VOLTAGE RATING 150 W POWER RATING TRAC 12[TM] BRAND APPROVAL UL, CSA TL546 MODEL... | |
| 5 INCH W X 4 7/8 INCH D X 11 3/8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/24 V SECONDARY VOLTAGE RATING... | |
| 5 INCH W X 4 7/8 INCH D X 11 3/8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/24 V SECONDARY VOLTAGE RATING... | |
| 5 INCH W X 4-7/8 INCH D X 11-3/8 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/24 V SECONDARY VOLTAGE RATING 480 W POWER RATING... | |
| 5 INCH W X 5 INCH D X 11 3/8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 480... | |
| 5 INCH W X 5 INCH D X 11 3/8 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/12 V SECONDARY VOLTAGE RATING 480... | |
| 5 INCH W X 5 INCH D X 11-3/8 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 480 W POWER RATING... | |
| 5-3/8 INCH W X 5-1/8 INCH D X 11-1/2 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/24 V SECONDARY VOLTAGE RATING 600 W POWER RATING... | |
| 5-3/8 INCH W X 5-1/8 INCH D X 11-3/8 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 600 W POWER RATING... | |
| 5-3/8 INCH W X 5-1/8 INCH D X 11-3/8 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/12 V SECONDARY VOLTAGE RATING 600 W POWER RATING... | |
| 6 1/8 INCH W X 5 7/8 INCH D X 12 1/2 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/24 V SECONDARY VOLTAGE... | |
| 6 1/8 INCH W X 5 7/8 INCH D X 12 1/2 INCH H SIZE BLACK COLOR TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON 277 V PRIMARY/24 V SECONDARY VOLTAGE... | |
| 6-1/8 INCH W X 5-7/8 INCH D X 12-1/2 INCH H SIZE BLACK COLOR LOW VOLTAGE LUMINAIRE USED ON 120 V PRIMARY/24 V SECONDARY VOLTAGE RATING 960 W POWER RATING... | |
| 7 INCH L X 2-1/2 INCH W X 1-5/8 INCH H SIZE BLACK COLOR 12 V VOLTAGE RATING 150 W POWER RATING TRAC 12[TM] BRAND APPROVAL UL, CSA INCLUDES ON/OFF... | |
| 7 INCH L X 2-1/2 INCH W X 1-5/8 INCH H SIZE WHITE COLOR 12 V VOLTAGE RATING 150 W POWER RATING TRAC 12[TM] BRAND APPROVAL UL, CSA INCLUDES ON/OFF... | |
| BLACK COLOR 12 VAC VOLTAGE RATING 60 W POWER RATING TRAC 12[TM] BRAND INCLUDES 10 FT 2-WIRE CORD AND ON-OFF LINE CORD SWITCH TL548U MODEL | |
| ELECTRONIC TYPE 12 INCH DIA X 3 INCH H SIZE UL, CSA APPROVAL LOW VOLTAGE TRACK SYSTEM APPLICATION SURFACE MOUNTING 150 VA POWER RATING SILVER ENCLOSURE FINISH 120 VAC PRIMARY... | |
| ELECTRONIC TYPE 16 INCH L X 3 3/8 INCH W X 2 1/4 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 200 VA POWER RATING NATURAL ALUMINUM ENCLOSURE FINISH... | |
| ELECTRONIC TYPE 16 INCH L X 3-3/8 INCH W X 2-1/4 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL SIDE MOUNTING 50 TO 150 VA POWER RATING NATURAL ALUMINUM... | |
| ELECTRONIC TYPE 5-1/2 INCH L X 1-1/2 INCH W X 1-1/16 INCH H SIZE 18 GAUGE STEEL ENCLOSURE MATERIAL UL (CANADA AND US), CSA C22.2 APPROVAL DAMP LOCATION APPLICATION SURFACE... | |
| ELECTRONIC TYPE 6 5/8 INCH L X 1 3/8 INCH W X 1 INCH H SIZE POLYCARBONATE ENCLOSURE MATERIAL UL, CSA APPROVAL 20 TO 60 VA POWER RATING BLACK ENCLOSURE... | |
| ELECTRONIC TYPE 6 5/8 INCH L X 1 3/8 INCH W X 1 INCH H SIZE POLYCARBONATE ENCLOSURE MATERIAL UL, CSA APPROVAL 20 TO 60 VA POWER RATING WHITE ENCLOSURE... | |
| ELECTRONIC TYPE 7 1/8 INCH L X 1 3/8 INCH W X 1 INCH H SIZE POLYCARBONATE ENCLOSURE MATERIAL UL, CSA APPROVAL 20 TO 60 VA POWER RATING WHITE ENCLOSURE... | |
| ELECTRONIC TYPE 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 50 TO 100 VA POWER RATING BLACK ENCLOSURE... | |
| ELECTRONIC TYPE 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 50 TO 100 VA POWER RATING WHITE ENCLOSURE... | |
| ELECTRONIC TYPE 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 50 TO 150 VA POWER RATING BLACK ENCLOSURE... | |
| ELECTRONIC TYPE 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 50 TO 150 VA POWER RATING WHITE ENCLOSURE... | |
| ELECTRONIC TYPE 7-1/8 INCH L X 1-3/8 INCH W X 1 INCH H SIZE POLYCARBONATE ENCLOSURE MATERIAL UL, CSA APPROVAL REMOTE MOUNTING 20 TO 60 VA POWER RATING BLACK ENCLOSURE... | |
| ELECTRONIC TYPE 9 INCH L X 3-3/8 INCH W X 2-1/4 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL SIDE MOUNTING 50 TO 100 VA POWER RATING NATURAL ALUMINUM... | |
| HIGH IMPACT POLYCARBONATE MATERIAL 5 1/8 INCH L X 1 3/4 INCH H SIZE SILVER COLOR TRAC-MASTER[R]/TRAC- LITES[T] 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING... | |
| HIGH IMPACT POLYCARBONATE MATERIAL 5 1/8 INCH L X 1 3/8 W X 2 1/8 INCH H SIZE BLACK COLOR TRAC-MASTER[R]/TRAC- LITES[T] 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON... | |
| HIGH IMPACT POLYCARBONATE MATERIAL 5 1/8 INCH L X 1 3/8 W X 2 1/8 INCH H SIZE SILVER COLOR TRAC-MASTER[R]/TRAC- LITES[T] 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON... | |
| HIGH IMPACT POLYCARBONATE MATERIAL 5 7/8 INCH L X 1 1/8 INCH W X 1 3/4 INCH H SIZE BLACK COLOR TRAC-MASTER[R]/TRAC- LITES[T] 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED... | |
| HIGH IMPACT POLYCARBONATE MATERIAL 5 7/8 INCH L X 1 1/8 INCH W X 1 3/4 INCH H SIZE SILVER COLOR TRAC-MASTER[R]/TRAC- LITES[T] 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED... | |
| HIGH IMPACT POLYCARBONATE MATERIAL 5-1/8 INCH L X 1-3/4 INCH H SIZE BLACK COLOR 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING... | |
| HIGH IMPACT POLYCARBONATE MATERIAL 5-1/8 INCH L X 1-3/4 INCH H SIZE WHITE COLOR 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING... | |
| HIGH IMPACT POLYCARBONATE MATERIAL 5-1/8 INCH L X 1-3/8 W X 2-1/8 INCH H SIZE WHITE COLOR 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON 120 V PRIMARY/12 V SECONDARY... | |
| HIGH IMPACT POLYCARBONATE MATERIAL 5-7/8 INCH L X 1-1/8 INCH W X 1-3/4 INCH H SIZE BLACK COLOR 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON 120 V PRIMARY/12 V... | |
| HIGH IMPACT POLYCARBONATE MATERIAL 5-7/8 INCH L X 1-1/8 INCH W X 1-3/4 INCH H SIZE SILVER COLOR 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON 120 V PRIMARY/12 V... | |
| HIGH IMPACT POLYCARBONATE MATERIAL 5-7/8 INCH L X 1-1/8 INCH W X 1-3/4 INCH H SIZE WHITE COLOR 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON 120 V PRIMARY/12 V... | |
| HIGH IMPACT POLYCARBONATE MATERIAL 5-7/8 INCH L X 1-3/8 INCH H SIZE BLACK COLOR 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING... | |
| HIGH IMPACT POLYCARBONATE MATERIAL 5-7/8 INCH L X 1-3/8 INCH H SIZE SILVER COLOR 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING... | |
| HIGH IMPACT POLYCARBONATE MATERIAL 5-7/8 INCH L X 1-3/8 INCH H SIZE WHITE COLOR 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING... | |
| MAGNETIC TYPE 10 3/4 INCH L X 4 3/8 INCH W X 4 1/8 INCH D SIZE UL, CUL APPROVAL 20 W POWER RATING BLACK ENCLOSURE FINISH 120 VAC PRIMARY... | |
| MAGNETIC TYPE 10 3/4 INCH L X 4 3/8 INCH W X 4 1/8 INCH D SIZE UL, CUL APPROVAL 20 W POWER RATING BLACK ENCLOSURE FINISH 277 VAC PRIMARY... | |
| MAGNETIC TYPE 10 3/4 INCH L X 4 3/8 INCH W X 4 1/8 INCH D SIZE UL, CUL APPROVAL 40 W POWER RATING BLACK ENCLOSURE FINISH 277 VAC PRIMARY... | |
| MAGNETIC TYPE 10 3/4 INCH L X 4 3/8 INCH W X 4 1/8 INCH D SIZE UL, CUL APPROVAL 75 W POWER RATING BLACK ENCLOSURE FINISH 277 VAC PRIMARY... | |
| MAGNETIC TYPE 12 1/2 INCH L X 5 INCH W X 5 INCH H SIZE STEEL ENCLOSURE MATERIAL UL, CSA APPROVAL 480 VA POWER RATING BLACK ENCLOSURE FINISH 120 V... | |
| MAGNETIC TYPE 12 1/2 INCH L X 6 1/8 INCH W X 5 7/8 INCH D SIZE UL, CUL APPROVAL 1200 W POWER RATING TERMINAL BLOCK TERMINAL TYPE BLACK ENCLOSURE... | |
| MAGNETIC TYPE 12 INCH DIA X 3 INCH H SIZE UL, CSA APPROVAL LOW VOLTAGE TRACK SYSTEM APPLICATION SURFACE MOUNTING 300 VA POWER RATING SILVER ENCLOSURE FINISH 120 VAC PRIMARY... | |
| MAGNETIC TYPE 12-1/2 INCH L X 6-1/8 INCH W X 5-7/8 INCH D SIZE UL, CUL APPROVAL LOW VOLTAGE SYSTEM APPLICATION REMOTE MOUNTING 1200 VA POWER RATING BLACK ENCLOSURE FINISH... | |
| MAGNETIC TYPE 12-1/4 INCH L X 4-7/8 INCH W X 4-7/8 INCH H SIZE STEEL ENCLOSURE MATERIAL UL, CSA APPROVAL REMOTE MOUNTING 480 VA POWER RATING BLACK ENCLOSURE FINISH 120... | |
| MAGNETIC TYPE 13 1/2 INCH L X 5 INCH W X 5 INCH H SIZE STEEL ENCLOSURE MATERIAL UL, CSA APPROVAL 960 VA POWER RATING BLACK ENCLOSURE FINISH 120 V... | |
| MAGNETIC TYPE 8-3/4 INCH L X 4-7/8 INCH W X 4 INCH H SIZE STEEL ENCLOSURE MATERIAL UL, CSA APPROVAL REMOTE MOUNTING 240 VA POWER RATING BLACK ENCLOSURE FINISH 120... | |
| WHITE COLOR 12 VAC VOLTAGE RATING 60 W POWER RATING TRAC 12[TM] BRAND INCLUDES 10 FT 2-WIRE CORD AND ON-OFF LINE CORD SWITCH TL548U MODEL |