Juno Lighting Group Low Voltage Recessed Housing LRM6-23402

Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 6 7/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 4 INCH X 4 INCH GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 2300 LUMEN COLOR TEMPERATURE 4100 DEG K VOLTAGE RATING 277 V SIZE 14 3/8 INCH L X 10 INCH W LRM8 MODEL
Datasheet
Description
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 6 7/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 4 INCH X 4 INCH GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 2300 LUMEN COLOR TEMPERATURE 4100 DEG K VOLTAGE RATING 277 V SIZE 14 3/8 INCH L X 10 INCH W LRM8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - LRM6-23402 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
LRM6-23402
Low Voltage Recessed Housing LRM6-23402
DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE 6 7/8 INCH REMODEL INSTALLATION UL, CUL APPROVAL DAMP LOCATION APPLICATION LED LAMP TYPE INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 4 INCH X 4 INCH GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE 6 7/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND INTENSITY 2300 LUMEN COLOR TEMPERATURE 4100 DEG K VOLTAGE RATING 277 V SIZE 14 3/8 INCH L X 10 INCH W LRM8 MODEL
  • DOWNLIGHT RECESSED ROUGH IN HOUSING TYPE
  • 6 7/8 INCH
  • REMODEL INSTALLATION
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP TYPE
  • INTEGRAL CAST ALUMINUM HEAT SINK HOUSING MATERIAL
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 4 INCH X 4 INCH GALVANIZED STEEL, (6) 1/2 INCH, (2) 3/4 INCH KNOCKOUT JUNCTION BOX TYPE
  • 6 7/8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • INTENSITY 2300 LUMEN
  • COLOR TEMPERATURE 4100 DEG K
  • VOLTAGE RATING 277 V
  • SIZE 14 3/8 INCH L X 10 INCH W
  • LRM8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number LRM6-23402
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details