Juno Lighting Group Incandescent Recessed Housing IC906

Description
RECESSED DOWNLIGHT/WALL WASH HOUSING TYPE 9-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BT15/MB19 LAMP TYPE 100 W LAMP WATTAGE 0.32 INCH THK DIE FORMED ALUMINUM HOUSING, 20 GAUGE DIE FORMED GALVANIZED STEEL FRAME, WHITE BACKED ENAMEL STEEL TRIM RING, PORCELAIN SOCKET WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUTS, (4) NON-METALLIC SHEATHED CABLE KNOCKOUTS JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES REAL NAIL BAR HANGERS HOUSING SIZE 20-3/8 INCH L X 10 INCH W X 9-1/2 INCH H IC MODEL
Datasheet
Description
RECESSED DOWNLIGHT/WALL WASH HOUSING TYPE 9-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BT15/MB19 LAMP TYPE 100 W LAMP WATTAGE 0.32 INCH THK DIE FORMED ALUMINUM HOUSING, 20 GAUGE DIE FORMED GALVANIZED STEEL FRAME, WHITE BACKED ENAMEL STEEL TRIM RING, PORCELAIN SOCKET WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUTS, (4) NON-METALLIC SHEATHED CABLE KNOCKOUTS JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES REAL NAIL BAR HANGERS HOUSING SIZE 20-3/8 INCH L X 10 INCH W X 9-1/2 INCH H IC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IC906 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
IC906
Incandescent Recessed Housing IC906
RECESSED DOWNLIGHT/WALL WASH HOUSING TYPE 9-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION A19/BT15/MB19 LAMP TYPE 100 W LAMP WATTAGE 0.32 INCH THK DIE FORMED ALUMINUM HOUSING, 20 GAUGE DIE FORMED GALVANIZED STEEL FRAME, WHITE BACKED ENAMEL STEEL TRIM RING, PORCELAIN SOCKET WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUTS, (4) NON-METALLIC SHEATHED CABLE KNOCKOUTS JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT VOLTAGE RATING 120 V INCLUDES REAL NAIL BAR HANGERS HOUSING SIZE 20-3/8 INCH L X 10 INCH W X 9-1/2 INCH H IC MODEL
  • RECESSED DOWNLIGHT/WALL WASH HOUSING TYPE
  • 9-1/2 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • A19/BT15/MB19 LAMP TYPE
  • 100 W LAMP WATTAGE
  • 0.32 INCH THK DIE FORMED ALUMINUM HOUSING, 20 GAUGE DIE FORMED GALVANIZED STEEL FRAME, WHITE BACKED ENAMEL STEEL TRIM RING, PORCELAIN SOCKET WITH NICKEL PLATED COPPER SCREW SHELL HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • (5) 1/2 INCH, (1) 3/4 INCH KNOCKOUTS, (4) NON-METALLIC SHEATHED CABLE KNOCKOUTS JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • VOLTAGE RATING 120 V
  • INCLUDES REAL NAIL BAR HANGERS
  • HOUSING SIZE 20-3/8 INCH L X 10 INCH W X 9-1/2 INCH H
  • IC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number IC906
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details